Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454442-MX25U6432FBBI02
Manufacturer Macronix
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mbit
Memory Organization 8M x 8
Memory Interface SPI - Quad I/O, QPI
Clock Frequency 133MHz
Write Cycle Time - Word, Page 40µs, 3ms
Voltage - Supply 1.65V ~ 2V
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 14-XFBGA, WLCSP
Supplier Device Package 14-WLCSP
Ultra Librarian 3D Model Ultra Librarian MX25U6432FBBI02 CAD Model

Description

The MX25U6432FBBI02 is a groundbreaking 64Mb SPI NOR Flash memory module brought to the market by Macronix MXIC, underscoring a new era in the Flash Memory [NAND/NOR] segment. With double the storage capacity of its predecessors, this device is tailored for applications that demand ample storage in a small footprint. It utilizes the SPI communication protocol, offering a harmonious blend of high speed and efficient power usage. This makes it exceptionally suitable for a broad range of uses, including sophisticated embedded systems, high-end consumer electronics, and data-intensive IoT devices. The MX25U6432FBBI02 distinguishes itself with exceptional durability, long-term data retention, and the ability to operate across a vast array of environmental conditions, reflecting Macronix's dedication to quality and innovation in memory solutions.

You May Also Be Interested in

Lenovo
Lenovo Memory Module 2GB (2x1GB)
Need more? Email Us
ECAD model for LENOVO 39M5785 - 2 GB (2x1GB kit) Single Rank PC2-5300 CL5 ECC Low Power
Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 49Y1527 - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-10600 CL9 ECC DDR3 DDR3 1333MHz VLP RDIMM
Lenovo
2GB RDIMM
Need more? Email Us
ECAD model for LENOVO 44T1582 - 2GB RDIMM
Lenovo
Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC
Need more? Email Us
ECAD model for LENOVO 47J0136 - Express 8GB (1x8GB, 2Rx4, 1.35V) PC3-10600 CL9 ECC ECC DDR3 1333MHz LP RDIMM
Lenovo
16GB (1x16GB, 2Rx4, 1.35V) PC3L-12800 CL11 ECC DDR3 1600MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO M393B2G70QHO-YKO - 16GB (1x16GB, 2Rx4, 1.35V) PC3L-12800 CL11 ECC DDR3 1600MHz LP RDIMM

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8182 $59.0910
11+ $9.6970 $106.6670
16+ $9.3940 $150.3040
22+ $9.0910 $200.0020
29+ $8.7879 $254.8491
39+ $7.8788 $307.2732
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pezzo
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention