EN
  • EN
  • DE

MAX295CWE+T

Part No MAX295CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER LOWPASS 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 50kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 11 V, ±2.375 V ~ 5.5 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 702806-MAX295CWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX295
Introduction Date December 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX295CWE+T CAD Model

Description

The MAX295CWE+T is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that significantly reduces the component count in precision filtering applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this filter offers a sharp roll-off with excellent stopband attenuation and low passband ripple. It is an ideal choice for anti-aliasing before A/D conversion or for reconstructing signals after D/A conversion.

Key Features

  • High Order: The 8th-order filter provides a steep attenuation curve, ensuring precise signal processing with minimal signal distortion.
  • Elliptic Response: The elliptic response delivers a fast transition between the passband and the stopband, which is essential for applications requiring a sharp cutoff frequency.
  • Switched-Capacitor Design: This design enables the filter to operate without the need for external resistors or capacitors, simplifying the design and saving board space.
  • Programmable Corner Frequency: The corner frequency can be set by an external clock or can be controlled by an onboard oscillator, providing design flexibility.
  • Low Passband Ripple: The filter maintains a flat frequency response in the passband, which is critical for maintaining signal integrity.
  • Excellent Stopband Attenuation: The high level of attenuation in the stopband ensures that unwanted frequencies are effectively blocked, improving overall system performance.

Applications

The versatility of the MAX295CWE+T makes it suitable for a wide range of applications, including:

  • Data acquisition systems
  • Signal processing
  • Communication systems
  • Medical instrumentation
  • Audio and video equipment

Package and Quality

The MAX295CWE+T comes in a 16-pin SOIC package, offering a compact solution that is easy to integrate into various circuit designs. Maxim Integrated's commitment to quality ensures that this filter meets the highest standards of reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess