EN
  • EN
  • DE

MAX7426CUA+

Part No MAX7426CUA+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Active Filter Single SW-CAP Low Pass 5th Order 9kHz 8-Pin uMAX / IC FILTER LOWPASS 5TH 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Elliptic, Low Pass Switched Capacitor
Frequency - Cutoff or Center 12kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.5 V ~ 5.5 V
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786989-MAX7426CUA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX7426
Introduction Date April 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX7426CUA+ CAD Model

Description

The MAX7426CUA+ is a high-performance, 5th-order, low-pass filter designed by Maxim Integrated, renowned for its precise filtering capabilities and ease of use. This filter is part of Maxim's MAX742x series of switched-capacitor filters which eliminate the need for external resistors and capacitors, making it a compact and reliable solution for a wide range of applications.

Key Features

  • Filter Order: 5th-order Elliptic
  • Operating Frequency: 0.1Hz to 25kHz programmable corner frequency
  • Supply Voltage: 2.7V to 5.5V
  • Package Type: 8-Pin µMAX
  • Low Power Consumption: Ideal for battery-operated devices
  • Low Output Offset: ±1mV (max)
  • High Selectivity: Provides sharp transition band
  • On-Chip Clock Oscillator: No external components required

Product Applications

The MAX7426CUA+ is particularly suitable for applications that require precise signal processing with minimal signal distortion. Its applications include, but are not limited to:

  • Anti-aliasing for data acquisition systems
  • Audio signal processing
  • Medical instrumentation
  • ADC/DAC filtering
  • Industrial process controls
  • Communication devices

Design and Integration

Integrating the MAX7426CUA+ into your design is straightforward, thanks to its user-friendly interface and the reduced need for external components. The device comes in a small 8-Pin µMAX package, which is highly advantageous for space-constrained applications. The on-chip clock oscillator further simplifies design by eliminating the need for an external clock, thus reducing system complexity and cost.

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The MAX7426CUA+ is built to meet these standards, ensuring stable performance over its entire operating temperature range and a long operational life, making it a trustworthy choice for critical filtering tasks.

You May Also Be Interested in

Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess