EN
  • EN
  • DE

LTC1064-7CSW#PBF

Part No LTC1064-7CSW#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDR LOWPASS 16SOIC / Active Filter Single Low Pass 8th Order 100kHz 16-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Linear Phase, Low Pass Switched Capacitor
Frequency - Cutoff or Center 100kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage ±2.37 V ~ 8 V
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 781736-LTC1064-7CSW#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1064-7
Introduction Date January 08, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1064-7CSW#PBF CAD Model

Description

The LTC1064-7CSW#PBF is a high-performance, low-pass filter from Linear Technology, designed to meet the rigorous demands of signal processing in modern electronic systems. This monolithic CMOS device offers a 8th-order low-pass filter, which ensures excellent signal filtering capabilities with a sharp roll-off and minimal passband ripple.

Key Features:

  • Filter Type: 8th-order, low-pass filter with a maximally flat response (Butterworth filter).
  • Operating Frequency: The filter features a wide operating frequency range, making it suitable for various applications.
  • Low Noise: Designed to provide low output noise, which is critical for maintaining signal integrity in sensitive applications.
  • Single Supply Operation: Operates from a single 5V supply, simplifying the power supply design and reducing system complexity.
  • High Output Drive: Capable of driving heavy loads, making it versatile for a range of output requirements.
  • Power Saving: Includes a power-saving shutdown mode, which reduces power consumption when the filter is not in active use.
  • Package: Comes in a compact 16-pin SW package, ideal for space-constrained applications.
  • Part Number: LTC1064-7CSW#PBF is the specific part number for ordering and inventory management.

Applications:

The LTC1064-7CSW#PBF is suitable for a wide range of applications, including:

  • Data communications
  • Signal processing systems
  • Anti-aliasing applications
  • Audio processing
  • Instrumentation
  • Medical devices

Quality and Reliability:

Linear Technology is known for its commitment to quality and reliability, and the LTC1064-7CSW#PBF is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and durability for the lifetime of the product.

Summary:

The LTC1064-7CSW#PBF low-pass filter is an excellent choice for designers who require a reliable and high-quality filter solution. Its combination of features, such as the 8th-order Butterworth response, low noise, and single supply operation, makes it a versatile component suitable for a multitude of high-performance filtering applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Analog Devices Inc.
CONTINUOUS TIME FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Intersil
DIGITAL FILTER, 16-BI
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7612 $53.2836
7+ $14.5733 $102.0131
11+ $14.1179 $155.2969
15+ $13.6625 $204.9375
19+ $13.2070 $250.9330
26+ $11.8408 $307.8608
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess