Maxim Integrated MAX294CPA+ Overview
The MAX294CPA+ from Maxim Integrated is a high-performance, 8th-order, lowpass, elliptic, switched-capacitor filter that is designed to provide sharp cutoff characteristics and excellent filter response. This integrated circuit (IC) is particularly well-suited for applications requiring pre-ADC filtering, anti-aliasing filters, or signal conditioning due to its precise filtering capabilities and flexible design.
Key Features
- High Order Filtering: The 8th-order filter topology provides steep roll-off and minimal passband ripple.
- Low Distortion: Boasts a low total harmonic distortion (THD) which makes it suitable for high-fidelity audio applications.
- Programmable Cutoff Frequency: The cutoff frequency is easily set by an external clock or can be controlled by an onboard oscillator.
- Single-Supply Operation: Operates from a single +5V supply, simplifying power supply design.
- Compact Packaging: Available in an 8-pin DIP package, the MAX294CPA+ is designed for space-saving applications.
Applications
The MAX294CPA+ is versatile and can be used in a wide range of applications including:
- Anti-aliasing for data acquisition systems
- Signal conditioning and filtering for communication systems
- Audio processing equipment
- Spectrum analyzers and DSP front-ends
- Medical instrumentation
Performance Specifications
The device's performance is characterized by its sharp filter characteristics:
- Passband Ripple: ±0.01dB typ
- Stopband Attenuation: 80dB typ at 1.5 x f<sub>CLOCK
- Dynamic Range: 90dB typ
With its robust design and high-quality filtering capabilities, the MAX294CPA+ is a reliable choice for engineers and designers looking to integrate a precise and efficient lowpass filter into their systems. Maxim Integrated's commitment to performance and quality ensures that this product will meet the stringent requirements of modern electronic applications.