EN
  • EN
  • DE

MAX2839ASEWO+W

Part No MAX2839ASEWO+W
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Filters - Active
Manufacturer Maxim Integrated
Win Source Part Number 073471-MAX2839ASEWO+W
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2839ASEWO+W CAD Model

Description

Maxim Integrated MAX2839ASEWO+W Product Overview

The MAX2839ASEWO+W from Maxim Integrated is a highly integrated, single-chip, RF transceiver specifically designed for 2.3GHz to 2.7GHz wireless broadband systems. As a part of Maxim's extensive range of RF solutions, this transceiver chip is tailored for applications that demand high performance, low power consumption, and minimal footprint.

Key Features

  • Frequency Range: The device operates within the 2.3GHz to 2.7GHz frequency range, making it suitable for various worldwide standards, including WiMAX, BWA, and ISM applications.
  • Integration: The MAX2839ASEWO+W integrates a complete RF front-end for transmit and receive functions, a fractional-N frequency synthesizer, and baseband/control interface. This level of integration helps reduce external component count, system cost, and power consumption.
  • Performance: With its high linearity and low noise figure, the transceiver delivers excellent RF performance, which translates to better range, higher data rates, and improved link robustness.
  • Power Efficiency: The device features a low current consumption, which is crucial for battery-powered devices, ensuring longer operation times and reduced thermal dissipation.
  • Versatility: The MAX2839ASEWO+W supports multiple baseband interfaces, including both analog and digital, giving designers flexibility in system architecture and facilitating integration with a variety of baseband processors.
  • Package: It comes in a compact, 48-pin Thin QFN package, optimized for minimal space occupation on a printed circuit board.

Applications

The MAX2839ASEWO+W is ideal for a range of wireless communication systems. Its feature set and performance make it particularly well-suited for:

  • Fixed and Mobile WiMAX Solutions
  • Broadband Wireless Access (BWA)
  • Industrial, Scientific, and Medical (ISM) Band Applications
  • Wireless Local Area Network (WLAN) Bridges
  • Unmanned Aerial Vehicle (UAV) Data Links

With its robust design and state-of-the-art integration, the MAX2839ASEWO+W from Maxim Integrated stands out as a premier choice for developers seeking a reliable, high-performance RF transceiver solution for their next-generation wireless applications.

You May Also Be Interested in

Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $41.4241
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess