The MAX281CPA is a high-performance operational amplifier (op-amp) from Maxim Integrated, designed for precision analog applications. This op-amp features low noise, high speed, and excellent accuracy, making it an ideal choice for a wide range of applications, including data acquisition systems, filters, and audio amplification.
Key Features
- Low Offset Voltage: The MAX281CPA offers a low input offset voltage, which minimizes errors in precision applications.
- High Gain Bandwidth: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it suitable for high-speed signal processing.
- Low Noise: The device's low noise characteristics ensure clean signal amplification, crucial for high-fidelity audio applications and sensitive instrumentation.
- Single-Supply Operation: It can operate from a single supply voltage, simplifying power supply design and making it compatible with battery-operated devices.
- Wide Operating Temperature Range: The MAX281CPA is reliable over a broad temperature range, ensuring stable performance in varying environmental conditions.
Applications
The MAX281CPA is versatile and can be used in various applications, including:
- Active Filters
- Data Acquisition Systems
- Audio Processing
- Instrumentation
- Analog Signal Conditioning
Product Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 36V
Input Offset Voltage
Typically 150 µV
Gain Bandwidth Product
5 MHz
Operating Temperature Range
-40°C to +85°C
Package Type
8-Pin DIP
For detailed specifications and application guidance, engineers and designers are encouraged to consult the MAX281CPA datasheet available on the Maxim Integrated website or through authorized distributors.