EN
  • EN
  • DE

MAX281BCWE

Part No MAX281BCWE
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Zero-Error, Bessel Lowpass Filter | IC FILTER 20KHZ LOWPASS 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.75V ~ 16V, ±2.375V ~ 8V
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX281
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212808-MAX281BCWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX281BCWE CAD Model

Description

The MAX281BCWE from Maxim Integrated is a high-performance, low-power, 8th-order, continuous-time filter that is ideal for a variety of signal processing applications. This filter is part of Maxim's MAX280/MAX281 series, designed to provide optimal filtering solutions for both anti-aliasing and post-DAC filtering purposes.

Key Features

  • Filter Type: The MAX281BCWE is an 8th-order lowpass filter with a Bessel characteristic, which provides a maximally flat group delay. This feature ensures minimal phase distortion and is particularly well-suited for applications requiring pulse or complex waveform preservation.
  • Frequency Response: It offers a 3dB frequency range from 0.1Hz to 25kHz, allowing designers to accurately tailor the filter to specific application requirements.
  • Power Supply: The device operates from a single +5V supply or dual ±5V supplies, providing flexibility in power management and system design.
  • Low Distortion: With a total harmonic distortion (THD) plus noise specification of -75dB, the MAX281BCWE ensures high-fidelity signal processing.
  • Package: It is available in a 16-pin narrow SO package, which is compact and suitable for space-constrained applications.

Applications

The MAX281BCWE is versatile and can be used in a wide array of applications. These include:

  • Anti-aliasing for data acquisition systems
  • Post-DAC filtering for digital audio
  • Signal processing for medical instrumentation
  • Waveform generation
  • Communication systems

Design Advantages

Designers will appreciate the MAX281BCWE for its ease of use and integration into various systems. The filter requires no external components for operation, which simplifies design and reduces board space. Additionally, its user-friendly interface allows for seamless integration with ADCs, DACs, and other signal processing components.

Conclusion

In summary, the MAX281BCWE from Maxim Integrated is a sophisticated and reliable choice for designers looking to implement high-quality, lowpass filtering in their systems. Its precision performance, coupled with the ease of design and a broad range of applications, makes it a valuable component in any signal processing toolkit.

You May Also Be Interested in

Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
LOWPASS SWTCHED-CAPACITOR FILTER
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Maxim Integrated
4-CH RGB VIDEO FILTER
Lowest to $10.1802
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS / Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 30MHz 16-SOIC
Need more? Email Us
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess