Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Butterworth, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 785729-MAX280CPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX280
Introduction Date January 08, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX280CPA+ CAD Model

Description

The MAX280CPA+ from Maxim Integrated is a high-precision, 8th-order, lowpass, Bessel filter that offers a maximally flat group delay, which preserves the wave shape of filtered signals. It is designed to provide a very low noise and distortion performance, making it an ideal choice for applications requiring a clean and faithful signal reproduction.

Key Features

  • Filter Type: 8th-order lowpass Bessel filter
  • Operating Frequency: 0.1Hz to 10kHz programmable corner frequency
  • Power Supply: Single +5V or dual ±5V operation
  • Package: 8-pin DIP or SOIC package options
  • Temperature Range: -40°C to +85°C operating temperature range

Applications

The MAX280CPA+ is suitable for a wide range of applications, including but not limited to:

  • Anti-aliasing for data acquisition systems
  • Signal conditioning
  • Audio signal processing
  • Medical instrumentation
  • Seismic data analysis

Performance Benefits

With its Bessel characteristics, the MAX280CPA+ provides a linear phase response with a predictable delay, making it a perfect choice for applications where phase integrity is critical. The filter's superior performance is characterized by:

  • Low noise and harmonic distortion
  • High signal-to-noise ratio (SNR)
  • Maximally flat group delay for minimal signal distortion

Design Flexibility

The MAX280CPA+ offers design engineers a high degree of flexibility. The filter's corner frequency can be set by external components, allowing for easy tuning to specific application requirements. Additionally, the filter can be cascaded for higher-order filtering needs.

Overall, the MAX280CPA+ from Maxim Integrated is a versatile and reliable component for precision filtering tasks, delivering consistent performance for a variety of electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 200KHZ SWITCH 28SSOP
Lowest to $24.1093
ECAD model for LTC1068-25IG
ams
IC HANDSFREE TELEPH CMOS 44-TQFP
Need more? Email Us
ECAD model for AS2525B
Analog Devices Inc.
IC FILTER 50KHZ SWITCHED 28SSOP
Lowest to $21.7183
ECAD model for LTC1068IG#TRPBF
Maxim Integrated
Pin Programmable Universal and Bandpass Filters | IC FILTER 57KHZ BAND PASS 24DIP
Lowest to $36.0851
ECAD model for MAX267BENG
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291EWE+T
Rohm Semiconductor
IC OPAMP 450MW 9V 18SOP
Lowest to $5.5948
ECAD model for BA3830F-E2
Analog Devices Inc.
IC FILTER 35KHZ SWITCHED 20SOIC
Need more? Email Us
ECAD model for LTC1061CSW#PBF
Texas Instruments
IC QUAD FILTR FOR D-S MOD 40VQFN
Lowest to $4.2806
ECAD model for AMC1210IRHAR
Maxim Integrated
Standard Definition Video Reconstruction Filters and Buffers | IC FILTER 5MHZ LOW PASS 14TSSOP
Lowest to $4.4704
ECAD model for MAX7432EUD

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention