EN
  • EN
  • DE

MAX275ACWP+T

Part No MAX275ACWP+T
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 300KHZ LOWPASS 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Filter Type Continuous, Band Pass Low Pass
Frequency - Cutoff or Center 300kHz
Number of Filters 2
Filter Order 4th
Supply Voltage (V) 4.74V ~ 11V, ±2.37V ~ 5.5V
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number MAX275
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 702763-MAX275ACWP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX275ACWP+T CAD Model

Description

Maxim Integrated's MAX275ACWP+T Analog-to-Digital Converter

The MAX275ACWP+T is a high-performance, 8-bit, 4-channel, analog-to-digital converter (ADC) produced by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular ADC is designed to operate with a single +5V power supply, making it suitable for a wide range of applications in the industrial, medical, and communications sectors.

Key Features

  • Resolution: The MAX275ACWP+T offers an 8-bit resolution which provides sufficient granularity for many applications requiring moderate accuracy and precision.
  • Channels: With four independent analog channels, this ADC allows for multiple signal inputs, making it versatile for multiplexed applications.
  • Sampling Rate: It boasts a high-speed sampling rate, ensuring that it can handle fast signal variations and support high-bandwidth inputs.
  • Power Supply: Designed for a single +5V supply, it simplifies power management in systems that operate within this common voltage range.
  • Interface: The device features a parallel interface for easy connection to microcontrollers, digital signal processors (DSPs), or other digital systems.
  • Package: The MAX275ACWP+T is available in a 20-pin SOIC package, which is widely used and easily integrated into various circuit designs.
  • Temperature Range: It is specified for the extended industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications

The MAX275ACWP+T ADC is ideal for applications that require multiple-channel input with moderate resolution. Its high-speed performance makes it suitable for:

  • Data acquisition systems
  • Instrumentation
  • Process control
  • Medical monitoring devices
  • Communication systems

In summary, the MAX275ACWP+T from Maxim Integrated is a robust and versatile ADC solution that offers reliable performance for a variety of applications that demand multi-channel input, moderate resolution, and high-speed data conversion. Its ease of integration and compatibility with single +5V supply systems make it a practical choice for designers looking to streamline their power management while maintaining precision and speed in their signal processing tasks.

You May Also Be Interested in

Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $21.5955
Linear Technology
IC FILTER 5TH ORDER LOWPASS 8DIP
Lowest to $7.4493
Linear Technology
IC FILTER LP RC 4TH ORDER 16SSOP
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Intersil
IC FIR FILTER DUAL 84-PLCC
Lowest to $87.8622
Linear Technology
IC FILTR BLDNGBLK R-R DUAL16SOIC
Lowest to $23.0637
Linear Technology
IC FILTER 10TH ORDR LOWPASS8SOIC
Lowest to $35.0522
Linear Technology
IC FILTR 7TH ORDER 650KHZ 8-SOIC
Lowest to $18.1342
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess