EN
  • EN
  • DE

LTC1164-5CN#PBF

Part No LTC1164-5CN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTR 8TH ORDER LOWPASS 14DIP / Active Filter Single Low Pass 8th Order 20kHz 14-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Butterworth or Bessel Low Pass
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 8th
Operating Supply Voltage 4.75 V ~ 16 V, ±2.375 V ~ 8 V
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm)
Manufacturer Package 14-PDIP
Win Source Part Number 781782-LTC1164-5CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1164-5
Introduction Date December 17, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1164-5CN#PBF CAD Model

Description

LTC1164-5CN#PBF Low Power, Low Noise, Octal 8th Order Lowpass Filter

The LTC1164-5CN#PBF from Linear Technology is a highly integrated, octal 8th order lowpass filter that combines advanced filter design and high-performance processing to deliver a superior signal conditioning solution. This precision analog component is designed to address the needs of demanding applications requiring low noise and low power consumption, such as signal processing, data acquisition, and communications systems.

Key Features

  • High Order Filtering: The 8th order lowpass filter provides sharp cutoff characteristics, ensuring excellent rejection of out-of-band noise and interference.
  • Low Power Consumption: With its energy-efficient design, the LTC1164-5CN#PBF is ideal for battery-powered devices and other applications where power conservation is crucial.
  • Low Noise Performance: The device offers low noise operation, which is essential for high-fidelity signal processing and accurate data acquisition.
  • Multiple Filter Sections: The octal configuration allows for eight independent filter sections, providing design flexibility and the ability to process multiple signals simultaneously.
  • Easy to Use: The LTC1164-5CN#PBF is designed for ease of use with minimal external components required, simplifying the design and integration process.
  • Stable Operation: The filter maintains stability over a wide range of operating conditions, ensuring reliable performance in various environments.
  • Compact Package: Housed in a compact PBF package, the LTC1164-5CN#PBF saves valuable board space in dense circuit designs.

Applications

The LTC1164-5CN#PBF is suited for a variety of applications, including:

  • Wireless communication systems
  • Medical instrumentation
  • Seismic data acquisition systems
  • Audio signal processing
  • Industrial control systems
  • Test and measurement equipment

With its combination of low power, low noise, and high-order filtering, the LTC1164-5CN#PBF from Linear Technology is an excellent choice for engineers and designers looking to enhance the performance of their signal processing systems. Its robust design and ease of use make it a versatile component for a wide range of electronic products.

You May Also Be Interested in

Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $9.0000
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $3.5867

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess