EN
  • EN
  • DE

MAXM17575ALI#

Part No MAXM17575ALI#
Manufacturer Maxim Integrated
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-12V  /  Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 12V 1.5A 4.5V - 60V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc./Maxim Integrated
Series Himalaya
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output 1 0.9 ~ 12V
Current - Output (Max) 1.5A
Applications ITE (Commercial)
Features OTP, OVP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 28-PowerBLGA Module
Dimension 0.39" L x 0.26" W x 0.11" H (10.0mm x 6.5mm x 2.9mm)
Supplier Device Package 28-LGA (6.5x10)
Base Product Number MAXM17575
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 208
Win Source Part Number 1075892-MAXM17575ALI#
Ultra Librarian 3D Model Ultra Librarian MAXM17575ALI# CAD Model

Description

Maxim Integrated MAXM17575ALI# DC-DC Converter Module

The MAXM17575ALI# from Maxim Integrated is a high-efficiency, compact, step-down DC-DC power module that simplifies the design process for a wide range of applications. This integrated module combines a switch-mode power supply controller, MOSFETs, an inductor, and all the necessary passive components into a single package, which minimizes the need for external components and reduces design complexity.

Key Features of the MAXM17575ALI#

  • Integrated Solution: The module includes a built-in controller, power inductor, and MOSFETs, providing a complete power solution that saves board space and reduces time-to-market.
  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4.5V to 42V, the MAXM17575ALI# is versatile and suitable for various applications, including industrial, automotive, and communications equipment.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 24V, allowing for flexibility in powering a broad spectrum of devices.
  • High Efficiency: With its high efficiency of up to 90%, this module ensures minimal heat generation and is ideal for environments where thermal management is a concern.
  • Compact Size: Housed in a compact, over-molded package, the MAXM17575ALI# measures just 10mm x 10.5mm x 4.3mm, making it an excellent choice for space-constrained applications.
  • Protection Features: The module is equipped with various protection features, including over-temperature, over-current, and under-voltage lockout, ensuring reliable operation and longevity of the end product.
  • Easy to Use: With minimal external components required, this power module is easy to implement and can significantly reduce design complexity and time to market.

Applications

Thanks to its wide input voltage range and adjustable output voltage, the MAXM17575ALI# is ideal for a variety of applications, such as:

  • Point-of-Load (POL) conversions
  • Industrial control and automation
  • Automotive infotainment and telematics
  • Telecommunications and networking equipment
  • Portable and battery-powered devices

The MAXM17575ALI# from Maxim Integrated represents a reliable and efficient solution for designers looking to streamline their power supply designs with a compact, integrated module. Its robust feature set and ease of use make it an excellent choice for a multitude of power applications.

You May Also Be Interested in

Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess