EN
  • EN
  • DE

MAX2742ECM

Part No MAX2742ECM
Manufacturer Maxim Integrated
Catalog RF Front End (LNA + PA)
Description GPS RECEIVER FRONT-END
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Maxim Integrated
Package Bulk
Product Status Active
RF Type GPS
Frequency 1.575GHz
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 630107-MAX2742ECM
Ultra Librarian 3D Model Ultra Librarian MAX2742ECM CAD Model

Description

MAX2742ECM - GPS Single-Chip Receiver

The MAX2742ECM from Maxim Integrated is a highly integrated single-chip Global Positioning System (GPS) receiver designed for a wide range of satellite-based navigation applications. This state-of-the-art product is built to provide a complete GPS receiver solution with minimal external components, making it ideal for space-constrained and power-sensitive devices.

Key Features

  • High Integration: The MAX2742ECM integrates a complete GPS receiver on a single chip, including RF front-end, digital baseband, and a frequency synthesizer.
  • Low Power Consumption: Designed for mobile applications, it offers low power operation, which is crucial for battery-powered devices.
  • High Sensitivity: It provides excellent sensitivity, enabling the receiver to maintain a reliable GPS signal lock even in challenging environments.
  • Small Form Factor: The compact size of the device is perfect for applications where space is at a premium, such as handheld GPS units and wearable devices.

Applications

The MAX2742ECM is suitable for a variety of applications, including:

  • Personal Navigation Devices (PNDs)
  • Automotive GPS systems
  • Mobile phones and PDAs with GPS functionality
  • GPS-based timing applications
  • Portable and wearable technology

Technical Specifications

The device operates over a wide temperature range and is available in a compact 48-pin TQFN package. It is designed to work with a variety of satellite systems, providing flexibility and adaptability for global deployment. The MAX2742ECM supports active and passive antenna configurations, giving designers the freedom to choose the best antenna solution for their specific application.

Design Support

Maxim Integrated provides comprehensive design support for the MAX2742ECM, including detailed datasheets, application notes, and reference designs. This ensures that engineers can accelerate their product development cycles and bring their GPS-enabled products to market more quickly and efficiently.

You May Also Be Interested in

RF Micro Devices
IC 2.4GHZ FRONT END MOD / 2.4GHz to 2.5GHz, Automotive WiFi Front End Module
Need more? Email Us
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
IC FRONT END MOD 5GHZ WLAN 16QFN
Lowest to $900.2728
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4906 $58.3778
32+ $3.6846 $117.9072
49+ $3.5694 $174.9006
67+ $3.4543 $231.4381
87+ $3.3393 $290.5191
116+ $2.9938 $347.2808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess