EN
  • EN
  • DE

MAX2701ECM+D

Part No MAX2701ECM+D
Manufacturer Maxim Integrated
Catalog RF Receivers
Description DIRECT DOWNCONVERSION RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Frequency 2.4GHz
Sensitivity -91dBm
Data Rate (Max) 400kbps
Applications SDARS
Current - Receiving 180mA
Data Interface I2C
Antenna Connector PCB, Surface Mount
Features Overcurrent Protection (OCP)
Voltage - Supply 3.1V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-TQFP Exposed Pad
Supplier Device Package 48-TQFP-EP (7x7)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702750-MAX2701ECM+D
Ultra Librarian 3D Model Ultra Librarian MAX2701ECM+D CAD Model

Description

Maxim Integrated MAX2701ECM+D Product Overview

The MAX2701ECM+D from Maxim Integrated is a high-performance, low-noise downconverter IC designed for use in intermediate-frequency (IF) and radio-frequency (RF) applications. This versatile component is ideal for a wide range of products, including satellite receivers, wireless communication devices, and broadband data systems.

Key Features

  • High Integration: The MAX2701ECM+D integrates a mixer, local oscillator (LO) buffer, and a voltage-controlled oscillator (VCO) within a single chip, significantly reducing the complexity of the design and the number of external components required.
  • Low Noise Figure: This downconverter offers an excellent noise figure, which minimizes the degradation of the signal-to-noise ratio in the receiver chain, thus improving overall system sensitivity and performance.
  • Wide Frequency Range: It operates over a broad frequency range, making it suitable for various applications and allowing designers to use it in multiple product designs.
  • High Linearity: The device provides high linearity, which helps to maintain signal fidelity by reducing distortion, especially in environments with strong interfering signals.

Applications

The MAX2701ECM+D is designed to be used in a variety of applications that require downconversion from a higher frequency to a lower frequency. Some common applications include:

  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) systems
  • Wireless Personal Area Network (WPAN) devices
  • Broadband wireless access systems
  • Other RF systems requiring high-performance downconversion

Package and Quality

The MAX2701ECM+D is available in a compact 48-pin LQFP (Low-profile Quad Flat Package) which is designed for surface-mount technology (SMT) assembly processes. Maxim Integrated ensures that the product meets high-quality standards, providing reliable performance for critical communication applications.

Conclusion

With its high level of integration, low noise performance, and wide operating frequency, the MAX2701ECM+D from Maxim Integrated stands out as an excellent choice for designers looking to enhance the performance of their RF and IF systems. Its ease of use and adaptability to various applications make it a valuable component in the telecommunications industry.

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / - RF Receiver
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Texas Instruments
RX TXRX MOD WIFI SURFACE MOUNT / Bluetooth, WiFi 802.11b/g/n, Bluetooth 4.2 Transceiver Module 2.4GHz Surface Mount
Lowest to $23.2836
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $0.4701
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4477 $58.6109
41+ $2.8286 $115.9726
64+ $2.7397 $175.3408
88+ $2.6519 $233.3672
113+ $2.5629 $289.6077
151+ $2.2985 $347.0735
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess