EN
  • EN
  • DE

MAX2659ELT+T

Part No MAX2659ELT+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC AMP LOW NOISE 6-UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Frequency 1575.42MHz
P1dB -12dBm
Gain 20.5dB
Noise Figure 0.8dB
RF Type GPS/GNSS
Supply Voltage - Operating 1.6 V to 3.3 V
Operating Supply Current 4.1mA
Test Frequency 1575.42MHz
Case / Package 6-uDFN (1.5x1.0)
Win Source Part Number 097751-MAX2659ELT+T
Family Name MAX2659
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Taiwan, Thailand
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Application Field Used in Consumer Electronics, Industrial, Multimedia, Wireless
Ultra Librarian 3D Model Ultra Librarian MAX2659ELT+T CAD Model

Description

Maxim Integrated MAX2659ELT+T High-Gain, Low-Noise Amplifier

The MAX2659ELT+T from Maxim Integrated is a state-of-the-art high-gain, low-noise amplifier (LNA) designed to enhance the performance and reliability of GPS, Galileo, and GLONASS satellite radio systems. This advanced LNA is ideal for applications requiring high sensitivity, such as automotive navigation systems, handheld GPS devices, and asset tracking solutions.

The MAX2659ELT+T operates within a frequency range of 1575MHz to 1606MHz, providing a focused solution for satellite navigation bands. It boasts a high gain of 20.5dB with an impressively low noise figure of just 0.8dB, ensuring that signal quality is maintained even under challenging conditions. This combination of high gain and low noise amplification is critical for maintaining signal integrity and achieving accurate positioning data.

One of the key features of the MAX2659ELT+T is its integrated filter that matches the input to 50Ω, which simplifies the design process by reducing the need for external components. This not only saves on board space but also helps in reducing the overall cost of the design. The device is also designed to be highly resilient to out-of-band interference, ensuring that the LNA performs consistently in environments with high levels of RF noise.

The MAX2659ELT+T is available in a compact 6-pin µDFN package with a small footprint, making it an excellent choice for space-constrained applications. It requires a single supply voltage in the range of 1.6V to 3.3V, and it consumes a low current of 4.1mA, making it an energy-efficient solution for portable devices. Additionally, the device includes a shutdown feature that reduces the supply current to less than 1µA, further preserving battery life when the amplifier is not in use.

Overall, the Maxim Integrated MAX2659ELT+T LNA provides designers with a powerful, efficient, and easy-to-integrate solution for enhancing the performance of satellite navigation systems. Its superior signal amplification capabilities and low power consumption make it an ideal choice for a wide range of applications where precision and reliability are paramount.

You May Also Be Interested in

Texas Instruments
IC AMP GPS 2.3GHZ-2.9GHZ 12WQFN / RF Amplifier IC General Purpose 2.3GHz ~ 2.9GHz 12-WQFN (2x2)
Lowest to $4.0542
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
2.0GHZ DGA W/24 DB RANGE & 1 DB / RF Amplifier IC General Purpose 1.7GHz 20-LFCSP (4x4)
Lowest to $81.4625
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2132 $54.5940
105+ $0.9954 $104.5170
160+ $0.9643 $154.2880
215+ $0.9332 $200.6380
280+ $0.9021 $252.5880
375+ $0.8088 $303.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess