EN
  • EN
  • DE

MAX2656EXT-T

Part No MAX2656EXT-T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC RF AMP GPS 1.8GHZ-2GHZ SC70-6 / RF Amplifier IC GPS, PCS, DCS, WLL 1.8GHz ~ 2GHz SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Frequency 1.8GHz ~ 2GHz
P1dB -7dBm
Gain 13.5dB
Noise Figure 1.9dB
RF Type GPS, PCS, DCS, WLL
Voltage - Supply 2.7V ~ 5.5V
Current - Supply 12.3mA
Test Frequency 1.96GHz
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number MAX265
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 881392-MAX2656EXT-T
Ultra Librarian 3D Model Ultra Librarian MAX2656EXT-T CAD Model

Description

The MAX2656EXT-T from Maxim Integrated is a high-performance, low-noise amplifier (LNA) designed to provide optimal signal amplification in a variety of applications. This compact and efficient LNA is perfect for enhancing the performance of GPS, Galileo, and GLONASS satellite radio systems, as well as other high-frequency communication technologies.

Key Features

  • Frequency Range: Specifically designed to operate within the 1575MHz to 1606MHz frequency range, making it ideal for satellite navigation systems.
  • Low Noise Figure: Boasts an impressive low noise figure of 0.8dB at 1.575GHz, which helps to maintain signal integrity and reduces the chance of data loss.
  • High Gain: Provides a high gain of 20.5dB, ensuring that weak signals are amplified effectively for better system performance.
  • Power Efficiency: Operates with a low supply current of 4.1mA from a +1.6V to +3.3V single supply, making it an energy-efficient choice for portable applications.
  • Small Form Factor: Comes in a tiny SC70-6 package, which allows for integration into space-constrained designs without sacrificing performance.
  • Integrated Power-Down Feature: Includes a power-down feature that reduces the supply current to less than 1µA, further enhancing its suitability for battery-powered devices.

Applications

The MAX2656EXT-T is versatile and can be used in a range of applications, including:

  • GPS, Galileo, and GLONASS Receivers
  • Wireless Communication Systems
  • Active Antenna Systems
  • Telematics
  • Portable Navigation Devices
  • Remote Metering and Security Systems

Conclusion

The MAX2656EXT-T LNA from Maxim Integrated is a robust solution for enhancing signal amplification in high-frequency applications. Its low noise figure, high gain, and power efficiency make it an excellent choice for designers looking to improve the performance of their satellite communication systems. The compact size and integrated features like the power-down mode make it suitable for a wide range of portable and fixed applications where space and power consumption are critical considerations.

You May Also Be Interested in

Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC RF AMP ISM 700MHZ-1.4GHZ 8DFN / RF Amplifier IC ISM, GSM, LTE, W-CDMA 700MHz ~ 1.4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 24GHZ-36GHZ DIE / RF Amplifier IC General Purpose 24GHz ~ 36GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
RF Micro Devices
IC Power Amp 3G/4G Eur
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess