EN
  • EN
  • DE

MAX264BCPI

Part No MAX264BCPI
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Pin Programmable Universal and Bandpass Filters | IC FILTER 140KHZ SWITCHED 28DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style Through Hole
Manufacturer Package 28-DIP
Supplier Device Package 28-PDIP
Family Part Number MAX264
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212773-MAX264BCPI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX264BCPI CAD Model

Description

The MAX264BCPI is an innovative and versatile integrated circuit designed by Maxim Integrated, a brand renowned for its high-quality and reliable semiconductor products. This chip is a part of Maxim's extensive range of analog and mixed-signal engineering solutions, which are integral in the development of advanced electronic systems.

Key Features

  • Programmable Universal Active Filter: The MAX264BCPI is capable of being configured to perform as a low-pass, high-pass, band-pass, or notch filter, providing a high degree of flexibility for various applications.
  • Switched-Capacitor Design: Utilizing a switched-capacitor design, this chip offers precision filtering without the need for external capacitors, thus reducing the component count and saving on board space.
  • Wide Dynamic Range: With an excellent signal-to-noise ratio, the MAX264BCPI ensures a wide dynamic range, making it suitable for applications that require high fidelity signal processing.
  • Single or Dual Supply Operation: It can operate with a single supply voltage ranging from +4.5V to +16V or a dual supply from ±4.5V to ±8V, adding to its versatility in different system designs.

Applications

The MAX264BCPI is ideal for a variety of applications, including but not limited to:

  • Audio processing and equalization
  • Signal conditioning in data acquisition systems
  • Anti-aliasing filters for ADCs
  • Waveform generation
  • Communication systems

Technical Specifications

The device is encapsulated in a 28-pin DIP (Dual In-line Package) making it suitable for prototyping as well as production runs. It features a user-friendly interface that allows easy programming of the filter's frequency, type, and Q-factor through digital inputs.

Conclusion

The MAX264BCPI from Maxim Integrated stands out as a powerful solution for designers looking to implement precise filtering capabilities in their electronic designs. With its programmability, compact form factor, and robust performance, it is an excellent choice for a wide range of filtering applications.

You May Also Be Interested in

Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $9.4670
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Fairchild/ON Semiconductor
Band Pass, Low Pass Filter IC Band Pass, Low Pass 4th Order 6.7MHz 16-SOIC
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Harris Corporation
DUAL FIR FILTER
Lowest to $105.0773
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $4.7822
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Maxim Integrated
SD VIDEO RECONSTRUCTION FILTER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1926 $60.5778
7+ $16.5682 $115.9774
11+ $16.0506 $176.5566
15+ $15.5328 $232.9920
20+ $15.0150 $300.3000
26+ $13.4618 $350.0068
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess