Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 20kHz
Number of Filters 1
Filter Order 5th
Supply Voltage (V) 4.75V ~ 16V, ±2.375V ~ 8V
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX281
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212807-MAX281AEPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX281AEPA CAD Model

Description

The MAX281AEPA from Maxim Integrated is a high-precision operational amplifier that delivers exceptional accuracy and stability. It is specifically designed to cater to applications that require low noise, low input bias current, and high input impedance. This operational amplifier is an ideal choice for analog circuits that demand high-performance signal conditioning.

Featuring a unique combination of wide bandwidth and low power consumption, the MAX281AEPA is perfect for battery-powered devices and energy-efficient systems. Its operating voltage range of 4.5V to 36V allows for flexible usage in both single-supply and dual-supply configurations, providing designers with a versatile component for a variety of electronic designs.

Key Features:

  • Low Offset Voltage: The MAX281AEPA boasts a low input offset voltage, which enhances measurement precision and ensures high accuracy in signal processing applications.
  • High Input Impedance: With its high input impedance, this op-amp minimizes loading on the input signal source, preserving signal integrity and reducing error.
  • Low Noise: The device's low noise characteristics make it suitable for sensitive applications such as audio amplifiers and sensor signal amplification.
  • Wide Bandwidth: It offers a wide bandwidth without compromising power consumption, making it ideal for high-speed signal processing.
  • Single or Dual Supply Operation: The flexibility to operate with a single or dual supply voltage increases the MAX281AEPA's adaptability to different circuit designs.

Applications:

  • Instrumentation Amplifiers
  • Precision Data Systems
  • Active Filters and Buffers
  • Audio Electronics
  • Medical Equipment
  • Industrial Process Controls

The MAX281AEPA is available in an 8-pin DIP package, ensuring ease of integration into a wide range of electronic assemblies. Its operational temperature range from 0°C to +70°C allows for reliable performance across various environmental conditions. With Maxim Integrated's reputation for high-quality, reliable components, the MAX281AEPA is a top choice for professionals looking to enhance their electronic designs with a premium operational amplifier.

You May Also Be Interested in

Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Need more? Email Us
ECAD model for MAX7490CEE+T
Maxim Integrated
IC FILTER 40KHZ SWITCHED 16QSOP
Lowest to $23.4898
ECAD model for MAX7490EEE+
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7426CUA+T
Maxim Integrated
IC FILTER 12KHZ LOWPASS 8DIP
Lowest to $9.0276
ECAD model for MAX7426CPA+
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7411EUA+
Maxim Integrated
IC FILTER LOWPASS 8-DIP
Need more? Email Us
ECAD model for MAX7403EPA+
Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX294CSA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX7403CSA+

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention