Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8051 series Microcontroller IC 8-Bit 24MHz 32KB (32K x 8) OTP Quick FLASH 44-PLCC (16.6x16.6)
Manufacturer Microchip Technology
Series 87F
Package Tube
Part Status Obsolete
Core Processor 8051
Core Size 8-Bit
Speed 24MHz
Connectivity UART/USART
Peripherals WDT
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP Quick FLASH
Supply Voltage 4V ~ 6V
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 44-LCC (J-Lead)
Case / Package 44-PLCC (16.6x16.6)
Family Name AT87F51RC
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 135
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862179-AT87F51RC-24JC
Ultra Librarian 3D Model Ultra Librarian AT87F51RC-24JC CAD Model

Description

The AT87F51RC-24JC from Microchip Technology is a robust 8-bit microcontroller that offers a versatile solution for a wide array of embedded system applications. This high-performance microcontroller is based on the well-established MCS-51 architecture, which has been a staple in the industry for its reliability and ease of use.

Key Features

  • CPU Speed: Operating at a frequency of 24MHz, the AT87F51RC-24JC delivers efficient processing capabilities for time-sensitive tasks.
  • Program Memory: It comes with a substantial on-chip flash memory of 4KB, allowing ample space for application code storage and execution.
  • RAM: The microcontroller is equipped with 128 bytes of internal RAM, providing sufficient working memory for intermediate computations and data handling.
  • I/O Ports: It features 32 programmable I/O lines, which are highly flexible and can be used for interfacing with a variety of peripherals and sensors.
  • Operating Voltage: The device operates within a range of 4.5V to 5.5V, making it compatible with standard power supplies and ensuring stable operation.
  • Temperature Range: Designed to perform reliably in diverse environments, it has an operational temperature range from -40°C to +85°C.
  • Packaging: The AT87F51RC-24JC is available in a 44-lead PLCC (Plastic Leaded Chip Carrier) package that ensures a compact footprint while providing robust physical protection.

Applications

The versatility of the AT87F51RC-24JC makes it an ideal choice for a variety of applications, including but not limited to:

  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive systems
  • Telecommunication infrastructure

With its combination of performance, memory options, and I/O capabilities, the AT87F51RC-24JC from Microchip Technology stands out as a reliable microcontroller for designers and engineers looking to develop sophisticated and efficient embedded systems.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Texas Instruments
Need more? Email Us
ECAD model for COP8SAA720M8B
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
IC MCU SC-ASSP CS100 48WSON / series Microcontroller IC
Need more? Email Us
ECAD model for CY8AA4063WQN-GS-JKERE1
Cypress Semiconductor Corp
Programmable System-on-Chip (PSoC®)
Lowest to $4.0684
ECAD model for CY8C3246LTI-125
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY9AF132LAPMC1-G-UNE2
NXP / Nexperia
K20 Sub-Family | IC MCU 32BIT 128KB FLASH 48LQFP
Lowest to $12.6063
ECAD model for MK20DX128VLF5
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention