The MAX2642EXT-T is a high-performance, ultra-low-noise amplifier (LNA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This LNA is specifically engineered to enhance the sensitivity and dynamic range of wireless and broadband receivers that operate within a broad frequency range.
With its exceptional noise figure and high linearity, the MAX2642EXT-T is an ideal choice for demanding applications such as GPS receivers, wireless LANs, satellite communications, and cellular base station receivers. The device operates over a wide frequency band, providing designers with the flexibility to use it in various RF systems without the need for significant redesign.
The MAX2642EXT-T comes in a tiny, 6-pin SC70 package, making it suitable for space-constrained applications. Despite its small size, this LNA does not compromise on performance, delivering a noise figure as low as 1.2dB and a high gain of 15.5dB at 900MHz. Additionally, it offers a high third-order intercept point (IP3) of +2.5dBm, which is critical for maintaining signal integrity in the presence of strong interfering signals.
This LNA is designed with a single-supply voltage operation, ranging from 2.7V to 5.5V, making it compatible with a variety of system power rails. The MAX2642EXT-T also features a shutdown mode that reduces the supply current to less than 1µA, providing power-saving advantages for battery-powered devices.
Key features of the MAX2642EXT-T include:
- Ultra-Low Noise Figure: 1.2dB at 900MHz
- High Gain: 15.5dB gain at 900MHz
- High Linearity: +2.5dBm IP3
- Low Current Shutdown Mode
- Single-Supply Voltage: 2.7V to 5.5V
- Compact 6-Pin SC70 Package
Overall, the MAX2642EXT-T by Maxim Integrated is a versatile and efficient solution for enhancing the performance of RF front-end designs. Its combination of low noise, high gain, and linearity, along with its minimal power consumption and small footprint, make it an excellent choice for a wide range of wireless communication applications.