EN
  • EN
  • DE

MAX3269CUIG

Part No MAX3269CUIG
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311499-MAX3269CUIG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3269CUIG CAD Model

Description

Product Overview: MAX3269CUIG by Maxim Integrated

The MAX3269CUIG is a high-performance, low-power microcontroller unit (MCU) designed by Maxim Integrated to cater to the demanding needs of modern embedded systems. This advanced MCU is built on a robust 32-bit RISC architecture, ensuring efficient processing and optimal power consumption for a wide range of applications.

Key Features

  • 32-Bit RISC Architecture: The core of the MAX3269CUIG is designed to deliver swift and reliable performance for complex computations and data handling.
  • Energy-Efficient Operation: This MCU is engineered to maintain a balance between performance and power usage, making it an ideal choice for battery-powered or energy-sensitive applications.
  • Integrated Peripherals: It comes with a variety of built-in peripherals, including serial communication interfaces, timers, and analog-to-digital converters (ADCs), to reduce the need for external components.
  • Flexible Memory Options: The MAX3269CUIG is equipped with ample memory resources, featuring both flash and RAM, to support complex software stacks and data storage.
  • Robust Security Features: Security is a paramount concern in today's connected world, and this MCU offers features such as secure boot and encryption to protect your system from unauthorized access and data breaches.
  • Wide Operating Temperature Range: Designed to withstand harsh environments, it can operate over an extended temperature range, making it suitable for industrial and automotive applications.

Applications

The versatile nature of the MAX3269CUIG allows it to be employed in a broad spectrum of applications, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Medical monitoring systems
  • Industrial control systems
  • Automotive subsystems
  • Energy management solutions

Conclusion

The MAX3269CUIG from Maxim Integrated stands out as a powerful and versatile microcontroller that offers a blend of performance, power efficiency, and security. Whether you're developing the next generation of IoT devices or building robust industrial controls, this MCU is designed to meet the challenges of today's complex electronic systems.

You May Also Be Interested in

Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Analog Devices Inc.
IC AMPLIFIER 10MSOP / Amplifier IC Current Sensing, Power Management 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Need more? Email Us
Texas Instruments
180 MHZ HIGH-PRECISION ADC DRIVE / ADC Driver IC Data Acquisition 8-SOIC
Lowest to $6.1327
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Lowest to $68.8236
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Texas Instruments
IC AMP COMP 14SOIC / Amplifier, Comparator IC 14-SOIC
Need more? Email Us
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess