EN
  • EN
  • DE

LM134H

Part No LM134H
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Constant Current Source and Temperature Sensor | CONSTANT CURRENT SOURCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Function Current Source
Accuracy ±3%
Parts Input Voltage (V) 1V ~ 40V
Output Current Adjustable
Temperature Range - Operating -55°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-206AB, TO-46-3 Metal Can
Supplier Device Package TO-46-3
Family Part Number LM134
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1196819-LM134H
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM134H CAD Model

Description

The LM134H from Texas Instruments is a precision current source and temperature sensor that delivers outstanding performance in a wide range of applications. This versatile component is designed to provide a consistent current regardless of voltage fluctuations, making it a reliable choice for precision current sourcing in your circuit designs.

Key Features

  • Adjustable Current Source: The LM134H offers an adjustable current output from 1µA to 10mA, providing flexibility for various design requirements.
  • High Accuracy: With an impressive initial accuracy of ±3%, the device ensures precise current control for your applications.
  • Wide Operating Voltage: It operates efficiently across a broad voltage range of 1.2V to 40V, accommodating diverse operating conditions.
  • Low Temperature Coefficient: The device features a temperature coefficient as low as ±0.02%/°C, making it suitable for temperature-sensitive applications.
  • Long-Term Stability: The LM134H is engineered for excellent long-term stability, providing a reliable performance over time.
  • Three Terminal Adjustable Current Source: Simplified design integration is made possible by the three-terminal adjustable current source configuration.

Applications

The LM134H is ideal for a multitude of applications, including:

  • Current source for biasing
  • Temperature sensing and control
  • Precision current regulation for power supplies
  • Current limiting for circuit protection
  • Analog-to-digital converter (ADC) current source

Quality and Reliability

As with all Texas Instruments products, the LM134H is manufactured to the highest quality standards, ensuring that you receive a product that not only meets but exceeds industry standards for performance and reliability. Whether you are designing for industrial, commercial, or consumer electronics, the LM134H is an excellent choice for precise current sourcing and temperature measurement.

For more detailed information, including datasheets, technical documents, and support, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9059 $59.7177
6+ $18.6461 $111.8766
9+ $18.0161 $162.1449
12+ $16.7563 $201.0756
16+ $16.1263 $258.0208
20+ $15.4964 $309.9280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess