EN
  • EN
  • DE

MAX2623EUA+T

Part No MAX2623EUA+T
Manufacturer Maxim Integrated
Catalog VCOs (Voltage Controlled Oscillators)
Description IC SELF-CONTAINED VCO 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - VCOs (Voltage Controlled Oscillators)
Mfr Maxim Integrated
Series MAX2623
Package Tape & Reel
Product Status Active
Frequency Range 885 ~ 950MHz
Frequency - Center 917.5MHz
Voltage - Supply 2.7V ~ 5.5V
Tuning Voltage (VDC) 0.4 V ~ 2.4 V
2nd Harmonic, Typ (dBc) -27
Icc Max 11.5mA
Pushing (MHz/V) 0.28 (Typ)
Power (dBm) -3 ±3
Temperature Range - Operating -40°C ~ 85°C
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.043" (1.10mm)
Base Product Number MAX2623
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075220-MAX2623EUA+T
Ultra Librarian 3D Model Ultra Librarian MAX2623EUA+T CAD Model

Description

Maxim Integrated MAX2623EUA+T: High-Performance VCO

The MAX2623EUA+T from Maxim Integrated is a high-performance, low-voltage voltage-controlled oscillator (VCO) designed for use in a wide range of RF and wireless applications. This compact and efficient VCO operates within a frequency range of 650MHz to 1050MHz, making it an excellent choice for portable RF products. Its versatility allows it to be used in various applications, including but not limited to, satellite communications, base stations, personal communication services (PCS), and local multipoint distribution services (LMDS).

One of the key features of the MAX2623EUA+T is its integrated varactor and feedback capacitors. This integration simplifies the design and reduces the number of external components required, thereby saving space and cost on the PCB. The device is housed in a small 8-pin µMAX package, which is ideal for space-constrained applications.

With a low noise figure and a wide tuning voltage range of 2.7V to 5.5V, this VCO provides designers with the flexibility to achieve optimal signal quality and performance in their systems. The MAX2623EUA+T also boasts a low-phase noise characteristic, which is crucial for maintaining signal integrity in communication systems. This feature ensures minimal signal distortion and better overall system performance.

Moreover, the MAX2623EUA+T is designed to be power-efficient, with a typical supply current of only 5mA. This makes it well-suited for battery-powered devices where power consumption is a critical consideration. Its robust design also includes an on-chip buffer amplifier, which provides consistent output power over the entire frequency range and eliminates the need for an external RF amplifier in most cases.

Maxim Integrated's commitment to quality and reliability is evident in the MAX2623EUA+T, which is designed to meet the stringent requirements of modern RF systems. Whether for professional communication equipment or consumer electronics, this VCO offers an excellent balance of performance, size, and power consumption, making it a top choice for designers looking to enhance their RF solutions.

To facilitate rapid prototyping and development, Maxim Integrated also provides comprehensive technical support, including detailed datasheets, application notes, and design resources for the MAX2623EUA+T.

You May Also Be Interested in

MACOM Technology Solutions
OSCILLATOR, VC, 5.7-6.4 GHZ, TAP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 6.1-7.0 GHZ, TAP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us
Crystek Corporation
VCO 1900MHZ 0.5-4.5V 12.7X12.7MM / 1900MHz Center Frequency 0.5 V ~ 4.5 V Voltage Controlled Oscillator 5 ±3 dBm -15 2nd Harmonic Typ (dBc)
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 8.8-9.8 GHZ, TAP
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,13.4-14.4 GHZ,5MMP
Need more? Email Us
Crystek Corporation
VCO 1512MHZ 0.3-4.7V 12.7X12.7MM
Need more? Email Us
Crystek Corporation
VCO 890MHZ 0.5-5V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 11.4-12.8 GHZ, T
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess