EN
  • EN
  • DE

PAM8006TR

Part No PAM8006TR
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D STEREO 10W 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 10W x 2 @ 8Ohm
Voltage - Supply 8V ~ 18V
Features Depop, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting Type Surface Mount
Temperature Range - Operating -20°C ~ 85°C (TA)
Supplier Device Package 32-QFN (5x5)
Package / Case 32-WFQFN Exposed Pad
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 652660-PAM8006TR
Ultra Librarian 3D Model Ultra Librarian PAM8006TR CAD Model

Description

Introducing the PAM8006TR from Diodes Incorporated

The PAM8006TR is a state-of-the-art audio amplifier integrated circuit (IC) brought to you by Diodes Incorporated, a leading manufacturer in the semiconductor market. This innovative product is designed to deliver high-quality sound amplification with remarkable efficiency, making it an ideal solution for a wide range of audio applications.

At the heart of the PAM8006TR lies a Class-D amplifier capable of driving a 10W output per channel at a 4-ohm load, with a 90% efficiency rate that minimizes heat generation and power waste. This makes the PAM8006TR not only powerful but also energy-efficient, perfect for portable and battery-powered devices where power conservation is critical.

The PAM8006TR comes in a compact TSSOP28 package, which allows for a small footprint on printed circuit boards (PCBs), thus providing more space for other components or enabling the design of smaller and more compact end products. The IC also features a built-in thermal shutdown protection mechanism, which ensures the device operates within safe temperature ranges, thereby prolonging the life of the product.

With an advanced filterless design, the PAM8006TR does not require external output filters, which reduces the overall component count and system cost. This design also simplifies the circuit layout, allowing for easier and faster development cycles. Additionally, the amplifier supports various input formats, including analog inputs, making it a versatile choice for designers.

The PAM8006TR also boasts an impressive signal-to-noise ratio (SNR) and total harmonic distortion (THD), ensuring that the audio output is clear, crisp, and true to the original recording. This quality makes the product suitable for high-fidelity audio systems, home theaters, desktop speakers, and other consumer electronics that demand premium sound quality.

Whether you're developing a new audio system or upgrading an existing one, the PAM8006TR from Diodes Incorporated is a reliable and cost-effective choice that doesn't compromise on performance. Its robust feature set and design flexibility make it a go-to audio amplification solution for engineers and designers across the industry.

You May Also Be Interested in

Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
STMicroelectronics
IC AMP D MONO 2.8W 9FLIPCHIP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess