EN
  • EN
  • DE

MAX2623EUA+

Part No MAX2623EUA+
Manufacturer Maxim Integrated
Catalog VCOs (Voltage Controlled Oscillators)
Description IC SELF-CONTAINED VCO 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Range 885 ~ 950MHz
Frequency - Center 917.5MHz
Voltage - Supply 2.7V ~ 5.5V
Tuning Voltage (VDC) 0.4 V ~ 2.4 V
2nd Harmonic, Typ (dBc) -27
Icc Max 11.5mA
Pushing (MHz/V) 0.28 (Typ)
Power (dBm) -3 ±3
Temperature Range - Operating -40°C ~ 85°C
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Size / Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height 0.043\
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1530054-MAX2623EUA+
Ultra Librarian 3D Model Ultra Librarian MAX2623EUA+ CAD Model

Description

N

You May Also Be Interested in

Crystek Corporation
VCO 85MHZ 0.5-10V 12.7X12.7MM
Need more? Email Us
MACOM Technology Solutions
VCO,11.42-12.32GHZ,5MMQFN-32LD,0
Need more? Email Us
MACOM Technology Solutions
VCO 11.41GHZ 13V-2V 5MMX5MM
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,8.4-9.25 GHZ,5MMPQFN-
Need more? Email Us
Texas Instruments
VOLTAGE CONTROLLED OSCILLATOR
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR, VC, 11.4-12.8 GHZ, T
Need more? Email Us
MACOM Technology Solutions
OSCILLATOR,VC,13.4-14.4 GHZ,5MMP
Need more? Email Us
Analog Devices Inc.
VCO 6.0075GHZ/12.015GHZ 2-13V
Lowest to $81.1429
Crystek Corporation
VCO 890MHZ 0.5-5V 12.7X12.7MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess