EN
  • EN
  • DE

MAX2620EUA+T

Part No MAX2620EUA+T
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description IC RF OSC W/BUFFERED OUT 8-UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose RF Oscillator
Frequency 10MHz to 1GHz
RF Type Cellular, WSM, NPCS
Secondary Attributes Buffered Outputs
Case / Package 8-uMAX
Win Source Part Number 021375-MAX2620EUA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2620EUA+T CAD Model

Description

Maxim Integrated MAX2620EUA+T Voltage-Controlled Oscillator (VCO)

The MAX2620EUA+T from Maxim Integrated is a highly integrated voltage-controlled oscillator (VCO) designed for use in a wide range of RF and wireless applications. This compact and efficient component is a perfect solution for designers looking to implement frequency generation or local oscillator functions within their systems.

Operating over a broad frequency range of 10MHz to 1050MHz, the MAX2620EUA+T provides a versatile platform for frequency synthesis and modulation. Its linear tuning characteristic makes it easy to control the output frequency with a voltage input, offering precise frequency control which is essential for applications such as PLLs (Phase Locked Loops), mixers, and modulators.

The device is housed in a small 8-pin µMAX package, making it suitable for space-constrained applications without compromising on performance. It boasts a low-phase noise performance, which is critical for maintaining signal integrity in communication systems, and ensures minimal signal degradation.

With a single +2.7V to +5.5V supply voltage, the MAX2620EUA+T is not only energy-efficient but also compatible with a variety of power systems, simplifying power management within the device design. Its integrated varactor and feedback capacitors reduce the need for external components, thereby reducing the overall bill of materials and simplifying the circuit design.

Key features of the MAX2620EUA+T include:

  • Wide Frequency Range: 10MHz to 1050MHz
  • Linear Voltage Tuning
  • Low-Phase Noise Performance
  • Single +2.7V to +5.5V Supply Voltage
  • Integrated Varactor and Feedback Capacitors
  • Compact 8-pin µMAX Package

This VCO is an ideal choice for designers working on portable wireless devices, base stations, cable modems, and other RF communication systems that require reliable and high-quality frequency generation components. The MAX2620EUA+T is available in tape and reel format, denoted by the '+T', making it suitable for high-volume production and automated assembly processes.

With its combination of wide frequency range, low-phase noise, and compact footprint, the MAX2620EUA+T stands out as a robust and versatile VCO that can meet the demands of modern RF and wireless applications.

You May Also Be Interested in

MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ,ANALOG,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 2.3-3.8 GHZ
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3547 $54.1880
90+ $1.1115 $100.0350
140+ $1.0768 $150.7520
195+ $1.0421 $203.2095
250+ $1.0073 $251.8250
335+ $0.9031 $302.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess