EN
  • EN
  • DE

NAND256R3A2AZA6E

Part No NAND256R3A2AZA6E
Manufacturer STMicroelectronics
Catalog Flash
Description 128 Mbit, 256 Mbit, 512 Mbit, 1 Gbit (x8/x16) 528 Byte/264 Word Page, 1.8V/3V, NAND Flash Memories
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 332703-NAND256R3A2AZA6E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NAND256R3A2AZA6E CAD Model

Description

The NAND256R3A2AZA6E is a high-performance NAND Flash memory component produced by STMicroelectronics, a global leader in semiconductor solutions. This memory device is part of the Large-Page NAND Flash series designed for advanced data storage solutions in a wide array of electronic applications.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 256 Megabits, allowing for ample space to store critical data and applications.
  • Organization: The memory is organized as 2048 blocks, with each block containing 64 pages, and each page is 2112 bytes wide, providing a structured and efficient data management system.
  • Page Size: The large page size of 2K+64 bytes is optimized for high-performance read and write operations, enhancing data throughput and access speed.
  • Supply Voltage: Operating at a power supply voltage of 2.7 to 3.6 volts, the NAND256R3A2AZA6E ensures energy-efficient operation, which is crucial for battery-powered devices.
  • Endurance: This NAND Flash memory boasts a high endurance level, with a minimum of 100,000 program/erase cycles per block, ensuring reliability and a long operational lifespan.
  • Data Retention: It offers a data retention period of a minimum of 10 years, guaranteeing the persistence of stored information over an extended period.
  • Interface: The memory component features a parallel interface for fast and straightforward integration with microcontrollers and processors.
  • Package: Encased in a TSOP48 package, the NAND256R3A2AZA6E provides a compact and durable housing that is suitable for space-constrained applications.

Applications

The NAND256R3A2AZA6E is ideal for a multitude of applications that require high-density, non-volatile storage. This includes digital cameras, MP3 players, gaming devices, and GPS systems. Additionally, it is well-suited for use in solid-state drives, embedded systems, and various industrial applications where reliable and enduring data storage is paramount.

Conclusion

With its robust storage capabilities, long-term data retention, and high endurance, the NAND256R3A2AZA6E from STMicroelectronics is an excellent choice for designers and engineers looking to incorporate reliable NAND Flash memory into their electronic designs. Its combination of performance, efficiency, and compact form factor makes it a versatile component for a wide range of data storage needs.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Serial-SPI 1.8V 64Mbit 64M/32M/16M 1bit/2bit/4bit 7ns 8-Pin SOIC W T/R
Lowest to $1.3063
GigaDevice Semiconductor
IC FLSH 256MBIT SPI/QUAD 24TFBGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 104 MHz 24-TFBGA (6x8)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (13x11)
Need more? Email Us
STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Parallel/Serial 1.8V 512Mbit 32M x 16bit 100ns 64-Pin BGA T/R
Lowest to $10.1820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess