EN
  • EN
  • DE
  • IT

MAX261BCWG+

Part No MAX261BCWG+
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description IC FILTER 57KHZ SWITCHED 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 12.6V, ±2.37V ~ 6.3V
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX261
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 702706-MAX261BCWG+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX261BCWG+ CAD Model

Description

Product Overview: MAX261BCWG+ from Maxim Integrated

The MAX261BCWG+ is a high-performance, programmable universal active filter designed by Maxim Integrated. This precision filter integrates a versatile filter building block that can be configured into various filter types, such as low-pass, high-pass, band-pass, or notch filters. It is particularly suitable for applications requiring precise filtering, such as signal processing, instrumentation, and communication systems.

Constructed using Maxim's proprietary technology, the MAX261BCWG+ offers a wide dynamic range and excellent signal-to-noise ratio, ensuring that the filtered output maintains high fidelity. The device operates from a single or dual supply voltage, ranging from ±4.5V to ±5.5V, making it flexible for different circuit designs and power requirements.

Key Features

  • Programmable Filter Types: Users can program the device to operate as multiple filter types, providing design flexibility.
  • High Precision: With a tightly controlled component matching, the filter achieves high accuracy in frequency response, which is critical for sensitive applications.
  • Low Noise: The design minimizes noise, making it ideal for applications that require clean signal processing.
  • Frequency Range: The filter's frequency range is adjustable, allowing it to be tuned for specific application needs.
  • Dual or Single Power Supply: The device can be powered by either a single-ended or dual power supply, offering versatility in various system designs.

Applications

  • Audio Processing Equipment
  • Instrumentation and Control Systems
  • Data Acquisition Systems
  • Communication Devices
  • Anti-Aliasing and Reconstruction Filters

The MAX261BCWG+ comes in a 24-pin Ceramic Wide Small Outline Package (CerDIP or SOIC), ensuring robustness and reliability in a variety of environmental conditions. Its compact size makes it an excellent choice for space-constrained applications. With its programmable nature and high precision, the MAX261BCWG+ is a versatile and essential component for designers looking to implement high-quality filtering in their electronic designs.

You May Also Be Interested in

Maxim Integrated
LOWPASS, BUTTERWORTH FILTER
Lowest to $5.5901
Analog Devices Inc.
IC FILTER 25KHZ SWITCHED 28SSOP
Lowest to $43.2398
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Lowest to $14.2332
Diodes Incorporated
IC FILTER 600KHZ VAR Q 16QSOP / Variable Q Band Pass Filter IC Variable Q Band Pass Order 600kHz 16-QSOP
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
8TH-ORDER, LOWPASS, SWITCHED-CAP
Lowest to $16.9566
Maxim Integrated
8TH-ORDER, LOWPASS, ELLIPTIC, SW
Lowest to $31.0849

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5177 $64.5531
7+ $17.6553 $123.5871
11+ $17.1044 $188.1484
14+ $16.5523 $231.7322
19+ $16.0002 $304.0038
25+ $14.3451 $358.6275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess