EN
  • EN
  • DE

MAX2614ETA+T

Part No MAX2614ETA+T
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description Rf Amplifier, 40Mhz-4Ghz, 18.6Db, Tdfn-8 Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 40 MHz
Gain 18.6 dB
Max Power Dissipation 1.3333 W
Noise Figure 2 dB
Number of Pins 8
Operating Supply Current 40.6 mA
Operating Supply Voltage 5 V
P1dB 19.5 dBm
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Test Frequency 1 GHz
Win Source Part Number 1075218-MAX2614ETA+T
Categories RF Amplifiers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2614ETA+T CAD Model

Description

The MAX2614ETA+T from Maxim Integrated is a high-performance, low-noise RF amplifier that is perfect for a variety of applications requiring efficient signal amplification. This compact amplifier is part of the MAX2614 series, which is known for its exceptional quality and reliability in the field of high-frequency signal processing.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for multiple RF applications, including those in the VHF and UHF bands.
  • Low Noise Figure: With a low noise figure, the MAX2614ETA+T ensures minimal signal distortion and maintains the integrity of the input signal, which is critical in communication and sensing systems.
  • High Linearity: The amplifier provides high linearity, which is essential for maintaining signal fidelity, especially in the presence of other strong interfering signals.
  • Power Efficiency: Designed for power-sensitive applications, the MAX2614ETA+T offers excellent power efficiency, resulting in reduced power consumption and heat generation.
  • Adjustable Current: The device features an externally adjustable bias current, allowing for optimization of the performance based on specific application requirements.
  • Small Package: The MAX2614ETA+T comes in a tiny 6-pin Thin SOT23 package, which is ideal for space-constrained applications without compromising performance.

Applications

The versatility of the MAX2614ETA+T makes it a suitable choice for a wide range of applications, including but not limited to:

  • Wireless and Satellite Communications
  • Base Station Infrastructure
  • RFID Readers
  • GPS and GNSS Systems
  • ISM Band Applications
  • Test and Measurement Equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and the MAX2614ETA+T is no exception. The product is designed to meet the stringent requirements of the industry, ensuring reliability and performance in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
13+ $8.0355 $104.4615
20+ $7.7844 $155.6880
27+ $7.5333 $203.3991
35+ $7.2822 $254.8770
46+ $6.5289 $300.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess