EN
  • EN
  • DE

MAX271CNG

Part No MAX271CNG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Digitally-Programmed, Dual 2nd-Order Continuous Lowpass Filters | IC FILTER 25KHZ LOPASS 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Filter Type Continuous Low Pass
Frequency - Cutoff or Center 25kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) 4.74V ~ 16V, ±2.37V ~ 8V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX271
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212793-MAX271CNG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX271CNG CAD Model

Description

The MAX271CNG from Maxim Integrated is a versatile, programmable universal filter designed to cater to a wide range of signal processing applications. This high-performance device is part of Maxim's renowned MAX271 series, which offers exceptional flexibility and precision in filtering tasks.

Key Features

  • Programmable Filter Types: The MAX271CNG can be programmed to operate as a low-pass, high-pass, band-pass, or band-reject filter, making it suitable for various applications in signal conditioning, noise reduction, and communication systems.
  • Wide Frequency Range: It can handle a frequency range that extends from 0.1Hz to 25kHz, allowing it to be used for both audio and sub-audio signal processing.
  • High Precision: With a clock-to-center frequency ratio of 100:1, this device ensures accurate filter response and stability over temperature and process variations.
  • Adjustable Q Factor: The quality factor (Q) is programmable, which means the bandwidth of the filter can be finely tuned to meet the specific requirements of the application.
  • CMOS Technology: Built using CMOS technology, the MAX271CNG provides a low-power solution that is ideal for battery-powered devices and portable equipment.

Applications

The MAX271CNG is highly suited for a variety of applications that require precise and flexible filtering. It is commonly used in:

  • Audio Processing Equipment
  • Signal Conditioning Modules
  • Data Acquisition Systems
  • Communication Devices
  • Instrumentation and Control Systems

Technical Specifications

The device comes in a 24-pin DIP (Dual In-line Package) and operates over a temperature range of 0°C to +70°C. It requires a single +5V power supply for operation, simplifying the power design for system integrators.

Conclusion

The MAX271CNG stands out as a highly adaptable and reliable component for any designer looking to implement a programmable filter with minimal hassle. Maxim Integrated's commitment to quality ensures that this filter will deliver consistent performance in a variety of settings.

You May Also Be Interested in

Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
CONTINUOUS-TIME ACTIVE FILTER
Lowest to $10.1866
Maxim Integrated
PROGRAMMABLE ACTIVE FILTER
Need more? Email Us
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $16.0075
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $2.8805
Harris Corporation
DIGITAL FILTER
Lowest to $53.2487
Maxim Integrated
SWITCHED CAPACITOR FILTER
Lowest to $5.0423
Intersil
DIGITAL FILTER, 8-BIT PQCC68
Lowest to $106.7694
Intersil
DIGITAL FILTER, MOS
Lowest to $35.6987

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess