Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 140kHz
Number of Filters 4
Filter Order 8th
Supply Voltage - Operating ±2.37 V to 8 V
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 072426-LTC1064CN
Ultra Librarian 3D Model Ultra Librarian LTC1064CN CAD Model

Description

Linear Technology's LTC1064CN High-Speed Filter Building Block

The LTC1064CN from Linear Technology stands out as a high-performance, low-pass filter building block designed to cater to a broad array of applications including signal processing, data communications, and instrumentation. Its versatility and ease of use make it a preferred choice for engineers seeking to implement reliable filtering solutions in their designs.

Key Features

  • High-Speed Operation: The LTC1064CN is capable of handling fast signal processing tasks, making it suitable for high-speed applications. Its swift response is due to its innovative design and Linear Technology's commitment to high-quality components.
  • Low Noise Performance: Noise can significantly affect the performance of electronic circuits, especially in sensitive applications. The LTC1064CN boasts a low noise profile, ensuring that the signal integrity is maintained throughout the filtering process.
  • Easy to Use: This filter building block is designed with the user in mind. It requires minimal external components to function, which simplifies the design process and accelerates the time to market for products that incorporate it.
  • Flexibility: The LTC1064CN offers a flexible solution for designers, as it can be configured for various filter responses such as Butterworth, Bessel, or Chebyshev characteristics, depending on the specific application requirements.

Applications

The versatility of the LTC1064CN lends itself to a wide range of applications, including:

  • Anti-aliasing filters for data acquisition systems
  • Video signal processing
  • Telecommunications equipment
  • Instrumentation filters
  • Audio processing

Technical Specifications

The LTC1064CN is designed with technical precision to ensure optimal performance:

  • Supply Voltage: 5V
  • Number of Filters: 8th Order
  • Filter Type: Low Pass
  • Operating Temperature Range: 0°C to 70°C
  • Packaging: 20-Pin PDIP

In conclusion, the LTC1064CN from Linear Technology is an efficient and reliable choice for designers looking to incorporate a high-speed, low-pass filter into their electronic designs. Its low noise characteristics, ease of use, and flexibility make it a versatile component suitable for a multitude of applications.

You May Also Be Interested in

Maxim Integrated
IC FILTER 45KHZ LOWPASS 8UMAX
Need more? Email Us
ECAD model for MAX7423CUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8SOIC
Need more? Email Us
ECAD model for MAX297CSA+
Maxim Integrated
IC FILTER 10KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX7407CPA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 8DIP
Need more? Email Us
ECAD model for MAX297CPA+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BENG+
Maxim Integrated
IC FILTER 150KHZ LOWPASS 24DIP
Need more? Email Us
ECAD model for MAX274BCNG+
Analog Devices Inc.
1250 TO 2600 MHZ TUNABLE BPF
Need more? Email Us
ECAD model for ADMV8526ACCZ
Maxim Integrated
IC FILTER 15KHZ LOWPASS 8UMAX
Lowest to $13.7454
ECAD model for MAX7413EUA+
Maxim Integrated
IC FILTER 25KHZ LOWPASS 16SOIC
Need more? Email Us
ECAD model for MAX291CWE+

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $9.3364
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention