EN
  • EN
  • DE

MAX2591ELB#TDG42W

Part No MAX2591ELB#TDG42W
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702696-MAX2591ELB#TDG42W
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2591ELB#TDG42W CAD Model

Description

The MAX2591ELB#TDG42W is a state-of-the-art RF transceiver module designed by Maxim Integrated, a leader in the design and manufacture of high-performance semiconductor products. This transceiver is an ideal solution for advanced communication systems that require high data rates, low latency, and reliable performance in a compact form factor.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of RF applications.
  • High Integration: This transceiver integrates multiple functions into a single chip, including a receiver, transmitter, voltage-controlled oscillator (VCO), and frequency synthesizer. This level of integration simplifies design and reduces the overall footprint of the RF section in the end product.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2591ELB#TDG42W is ideal for battery-powered devices, ensuring longer operating times and reduced power costs.
  • Advanced Modulation Support: The transceiver supports various modulation schemes, which allows for flexible adaptation to different communication standards and protocols.
  • High Performance: With its excellent linearity and low noise figure, the MAX2591ELB#TDG42W provides superior signal quality, which is crucial for maintaining high data integrity in communication systems.

Applications

The MAX2591ELB#TDG42W is well-suited for a wide range of applications, including:

  • Wireless infrastructure
  • Point-to-point backhaul radios
  • Wireless local loop
  • Satellite communication systems
  • Private mobile radios

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2591ELB#TDG42W is no exception. It is built to meet the high standards expected by industry professionals, ensuring robust performance even in the most demanding environments.

Ordering Information

For ordering and pricing information, or to request samples of the MAX2591ELB#TDG42W, please visit Maxim Integrated's official website or contact an authorized distributor. Ensure that you refer to the correct part number to avoid any discrepancies.

You May Also Be Interested in

Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7895 $68.9475
11+ $11.3155 $124.4705
16+ $10.9610 $175.3760
22+ $10.6075 $233.3650
29+ $10.2541 $297.3689
38+ $9.1938 $349.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess