EN
  • EN
  • DE

MAX256ASA+T

Part No MAX256ASA+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC DRVR H-BRIDGE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Transformers
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 500 mOhm LS + HS
Channel Output Current 1A
Supply Voltage - Operating 3 V to 5.5 V
Voltage - Load 3 V to 5.5 V
Temperature Range - Operating -40°C to 150°C (TJ)
Features Internal Oscillator, Watchdog Timer
Fault Protection ESD, Over Temperature, UVLO
Mounting SMD (SMT)
Case / Package 8-SO Exposed Pad
Win Source Part Number 210031-MAX256ASA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX256ASA+T CAD Model

Description

Maxim Integrated's MAX256ASA+T Product Overview

The MAX256ASA+T is a cutting-edge integrated circuit designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular component is part of Maxim's extensive range of power management solutions, specifically tailored to meet the demands of compact and energy-efficient applications.

Key Features

  • High-Efficiency Power Transfer: The MAX256ASA+T is designed to provide high-efficiency power transfer, making it ideal for applications where power conservation is critical.
  • Integrated Transformers: This device includes an integrated transformer driver, which simplifies the design process by reducing the number of external components required.
  • Versatility: It supports a wide range of input voltages, making it versatile enough to be used in various applications, from consumer electronics to industrial systems.
  • Thermal Management: With built-in thermal protection features, the MAX256ASA+T ensures reliable operation even under high-temperature conditions.
  • Compact Footprint: The small size of the MAX256ASA+T makes it an excellent choice for space-constrained applications, allowing designers to minimize the size of their power supply modules.

Applications

The MAX256ASA+T is suitable for a broad range of applications, including but not limited to:

  • Isolated data interfaces
  • Industrial control systems
  • Medical equipment
  • Telecommunications infrastructure

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX256ASA+T is no exception, undergoing rigorous testing and quality control procedures to ensure it performs to the specifications under various conditions.

Environmental Considerations

In line with environmental regulations and customer expectations, the MAX256ASA+T is designed to comply with RoHS (Restriction of Hazardous Substances) standards, reflecting Maxim Integrated's dedication to environmental responsibility.

For engineers and designers looking for a reliable power management solution, the MAX256ASA+T from Maxim Integrated offers the performance, efficiency, and compact design necessary to drive today's innovative electronic designs.

You May Also Be Interested in

Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1384 $51.3216
50+ $2.0031 $100.1550
78+ $1.9354 $150.9612
112+ $1.8000 $201.6000
145+ $1.7324 $251.1980
181+ $1.6647 $301.3107
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess