EN
  • EN
  • DE

MAX2538ETI+

Part No MAX2538ETI+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description RF Mixer IC Cellular, GPS, PCS   28-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Mixers
Manufacturer Maxim Integrated
Packaging Tube
RF Type Cellular, GPS, PCS
Number of Mixers 3
Gain 16dB
Noise Figure 9dB
Current - Supply 32mA
Operating Supply Voltage 2.7 V ~ 3.3 V
Package 28-WFQFN Exposed Pad
Manufacturer Device Package 28-TQFN (5x5)
Win Source Part Number 117500-MAX2538ETI+
Ultra Librarian 3D Model Ultra Librarian MAX2538ETI+ CAD Model

Description

Product Overview: MAX2538ETI+ from Maxim Integrated

The MAX2538ETI+ is a high-performance, versatile RF transceiver component designed by Maxim Integrated, a brand known for its innovative and reliable integrated circuits. This component is specifically tailored for the demanding requirements of wireless communication systems. It is a perfect fit for applications such as wireless local loop, ISM band transceivers, and other broadband wireless systems.

Key Features

  • Frequency Range: The MAX2538ETI+ operates over a broad frequency range, making it suitable for a variety of RF applications.
  • Integration: This device integrates multiple functions into a single chip, including a receiver, transmitter, and voltage-controlled oscillator (VCO), which simplifies design and saves board space.
  • Performance: It offers excellent RF performance with low noise figures and high linearity, ensuring clear signal transmission and reception.
  • Power Efficiency: The transceiver is designed for low power consumption, making it ideal for battery-powered devices.
  • Programmability: With programmable settings, the MAX2538ETI+ can be easily configured to meet specific system requirements.
  • Package: It comes in a compact 28-pin thin QFN package, which is suitable for space-constrained applications.

Applications

  • Wireless Local Loop (WLL)
  • Industrial, Scientific, and Medical (ISM) Band Transceivers
  • Broadband Wireless Access Systems
  • Fixed Wireless Access (FWA)
  • Wireless Infrastructure

The MAX2538ETI+ is a testament to Maxim Integrated's commitment to providing advanced solutions for the RF market. Its integration of multiple RF functions into one package not only streamlines the design process but also enhances overall system reliability. Whether for commercial or industrial applications, the MAX2538ETI+ is engineered to deliver top-notch performance while maintaining power efficiency, making it a smart choice for designers looking to optimize their wireless communication systems.

You May Also Be Interested in

Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess