Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Package Tube
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LS393
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names SN74LS393DE4,SN74LS393DG4-ND,SN74LS393DG4,SN74LS393DE4-ND,-SN74LS393DG4-NDR,296-3705-5,-296-3705-5-ND,-SN74LS393D-NDR,-SN74LS393DG4
Standard Package 50
Win Source Part Number 972532-SN74LS393D
Ultra Librarian 3D Model Ultra Librarian SN74LS393D CAD Model

Description

Product Overview: SN74LS393D Dual 4-Bit Binary Counter

The SN74LS393D from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit. This device is part of the 74LS logic family, known for its low power consumption and high-speed operation. The SN74LS393D consists of two individual counters in a single package, allowing for flexibility and efficiency in a wide range of counting applications.

Each counter in the SN74LS393D features a fully independent clock circuit, enabling asynchronous operation. The counters can be cascaded easily by connecting the ripple-carry output (RCO) of one counter to the clock input (CLK) of the next. This allows for the creation of multi-stage counters capable of handling extended binary counting sequences.

The SN74LS393D operates over a voltage range of 4.75V to 5.25V, which is typical for 74LS series devices, ensuring compatibility with standard TTL (Transistor-Transistor Logic) power levels. This makes it suitable for interfacing with other TTL logic devices without the need for additional level-shifting components.

The device is packaged in a standard SOIC-14 (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The SN74LS393D is characterized for operation from 0°C to 70°C, making it reliable for commercial-grade temperature environments.

Key features of the SN74LS393D include:

  • Dual 4-bit binary counters for versatile counting applications.
  • Independent clocks for asynchronous operation.
  • Direct clear function to reset counters.
  • Easy cascading capability for extended counting sequences.
  • Low power consumption typical of the 74LS series logic family.
  • Standard TTL-compatible voltage levels for easy interfacing.
  • Compact SOIC-14 package for efficient board space utilization.
  • Commercial-grade operating temperature range.

The SN74LS393D is an ideal choice for designers looking for a reliable, high-speed binary counter for applications such as digital clocks, frequency dividers, timers, and event counters in industrial controls, consumer electronics, and embedded systems.

You May Also Be Interested in

Others
Lowest to $3.7437
ECAD model for NJ88C22MA
Texas Instruments
Need more? Email Us
ECAD model for 54AS869JT
Texas Instruments
CMOS PRESETTABLE DIVIDE-BY-N COUNTER
Lowest to $0.6720
ECAD model for CD4018BNSR
Toshiba Semiconductor and Storage
12-STAGE RIPPLE-CARRY BINARY COUNTER
Lowest to $0.2368
ECAD model for TC74VHC4040FT
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SOIC
Need more? Email Us
ECAD model for CD74HC393MT
ON Semiconductor
Programmable Divide-By-N Dual 4-Bit Binary/BCD Down Counter | IC COUNTER DUAL 4BIT 1:4 16-SOIC
Need more? Email Us
ECAD model for MC14569BDWR2
ON Semiconductor
Presettable Counters | IC COUNTER 4BIT PRESET 16SOIC
Lowest to $0.2890
ECAD model for MC74HC161ADR2
ON Semiconductor
Binary Up/Down Counter
Lowest to $6.1579
ECAD model for MC14516BCP
Texas Instruments
IC BINARY COUNTER 14-BIT 16SO / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SO
Lowest to $0.7563
ECAD model for SN74HC4020PW

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3252 $56.9100
420+ $0.2669 $112.0980
650+ $0.2585 $168.0250
900+ $0.2502 $225.1800
1,160+ $0.2418 $280.4880
1,550+ $0.2168 $336.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,890 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention