Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Modulator/Demodulator
RF Type Cordless Phones, GSM, WLAN
Secondary Attributes Divide by 8
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Standard Package 205 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702660-MAX2450CWP
Ultra Librarian 3D Model Ultra Librarian MAX2450CWP CAD Model

Description

Maxim Integrated MAX2450CWP Overview

The MAX2450CWP from Maxim Integrated is a high-performance, low-power, intermediate-frequency (IF) transceiver designed for a wide range of wireless communication applications. This versatile component is particularly well-suited for systems that require reliable RF performance with minimal power consumption, such as portable devices, telemetry systems, and wireless infrastructure equipment.

Key Features

  • Frequency Range: The MAX2450CWP operates over a broad frequency range, making it adaptable for various communication standards and custom wireless applications.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is ideal for battery-operated devices where power conservation is critical.
  • High Integration: The device integrates several functions into a single chip, which can help reduce the overall system complexity and component count, leading to cost savings and a smaller footprint on the PCB.
  • Programmability: It features programmable settings that allow for fine-tuning of performance parameters to meet specific application needs.
  • Quality Signal Processing: The MAX2450CWP ensures high-quality signal processing with excellent sensitivity and selectivity, contributing to robust and reliable wireless communication.

Applications

The MAX2450CWP is suitable for a variety of applications, including:

  • Wireless Local Loop (WLL) systems
  • Wireless Personal Digital Assistants (PDAs)
  • Spread spectrum and frequency hopping systems
  • Industrial telemetry and remote control
  • Other IF communication systems requiring high performance and low power

Package and Quality

The device comes in a compact 20-pin TSSOP package, which is conducive to space-constrained designs. Maxim Integrated ensures that the MAX2450CWP meets stringent quality and reliability standards, providing confidence for designers when incorporating this transceiver into their systems.

In summary, the MAX2450CWP from Maxim Integrated is an excellent choice for designers looking for an IF transceiver that combines versatility, efficiency, and high performance in a single package.

You May Also Be Interested in

Semtech Corporation
SX1303: LORA 2ND GEN B-BAND W. T
Lowest to $9.4769
ECAD model for SX1303IMLTRT
Analog Devices Inc.
IC FREQ DIVIDER DC-10GHZ 8SOIC
Lowest to $26.9167
ECAD model for HMC361S8G
Analog Devices Inc.
IC RCVR SIGNAL 14BIT 204-LGA
Need more? Email Us
ECAD model for LTM9004IV-AD#PBF
Analog Devices Inc.
IC MMIC VCO HBT BIPOLAR 32-QFN
Lowest to $60.7881
ECAD model for HMC584LP5
Analog Devices Inc.
IC MMIC AMP VCO HBT GAAS 24-QFN
Lowest to $45.5098
ECAD model for HMC533LP4E
Analog Devices Inc.
IC MMIC VCO HBT W/BUFFER 24-QFN
Lowest to $44.3182
ECAD model for HMC430LP4ETR
Texas Instruments
IC TUNER/AGC DUAL DGTL 128FBGA
Need more? Email Us
ECAD model for CLC5903CISM/NOPB
Analog Devices Inc.
IC MMIC AMP VCO BUFFER 24-QFN
Lowest to $34.2541
ECAD model for HMC416LP4E
M/A-Com Technology Solutions
DRIVER, PLASTIC
Need more? Email Us
ECAD model for MADRCC0004TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention