EN
  • EN
  • DE

MAX2440EAI+

Part No MAX2440EAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description RF Receiver FSK/PSK 3.3V 28-Pin SSOP / IC RX IMAGE REJECT 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Receiver
Operating Supply Voltage 2.7 V ~ 4.8 V
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785707-MAX2440EAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX2440
Introduction Date April 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX2440EAI+ CAD Model

Description

Maxim Integrated's MAX2440EAI+ Low-Noise Amplifier

The MAX2440EAI+ is a high-performance, low-noise amplifier (LNA) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This advanced amplifier is specifically engineered to provide exceptional signal amplification with minimal added noise, making it an ideal choice for sensitive RF and wireless applications where signal integrity is paramount.

With its wide frequency range and high gain, the MAX2440EAI+ is versatile and can be employed in a variety of communication systems, including cellular base stations, GPS receivers, and wireless LANs. It operates within the frequency range of 400MHz to 2500MHz, which covers many of the most common RF bands used in commercial and industrial wireless applications.

The device is housed in a compact 28-pin SSOP (Shrink Small Outline Package) that offers a space-saving solution for PCB designs without compromising performance. Its small footprint makes it suitable for use in portable devices where space is at a premium, as well as in larger, more complex systems where efficiency and reliability are critical.

Key features of the MAX2440EAI+ include:

  • High gain: Ensures strong signal amplification for improved signal-to-noise ratio.
  • Low noise figure: Minimizes additional noise to maintain signal fidelity.
  • Adjustable current and gain: Allows for flexible power management and optimization of system performance.
  • Single-supply operation: Simplifies power supply design by operating from a single voltage source.
  • Integrated power-down feature: Enables power conservation in battery-operated devices when the amplifier is not in use.

Designers and engineers looking for a reliable LNA that offers a balance of performance and power efficiency will find the MAX2440EAI+ to be an excellent choice. Its robust design and manufacturing quality assure long-term reliability, making it a staple component in RF signal chains that require the highest levels of clarity and performance.

Whether you're designing a new system or upgrading an existing one, the MAX2440EAI+ from Maxim Integrated provides the performance and quality you need to ensure your wireless communications are clear, strong, and reliable.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0055 $51.0935
41+ $2.4660 $101.1060
63+ $2.3890 $150.5070
87+ $2.3119 $201.1353
112+ $2.2348 $250.2976
150+ $2.0037 $300.5550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess