EN
  • EN
  • DE

DCA015-TB-E

Part No DCA015-TB-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DUAL COMMON ANODE SW DI / Diode Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Diode Arrays
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 106597-DCA015-TB-E
Ultra Librarian 3D Model Ultra Librarian DCA015-TB-E CAD Model

Description

Introducing the DCA015-TB-E Power Management IC by ON Semiconductor

The DCA015-TB-E from ON Semiconductor is a cutting-edge power management integrated circuit (PMIC) designed to cater to a wide range of applications requiring efficient power conversion and distribution. This versatile component is engineered to provide a reliable solution for power management challenges in modern electronic systems.

The DCA015-TB-E boasts an impressive feature set that includes a highly efficient step-down (buck) converter, which is capable of delivering a stable and regulated output voltage from a higher input voltage. This makes it an ideal choice for applications such as portable devices, embedded systems, and IoT devices where energy efficiency is paramount.

Key Features:

  • High Efficiency: The buck converter design ensures minimal power loss during voltage conversion, which translates to longer battery life and reduced heat generation.
  • Compact Footprint: Its small package size is perfect for space-constrained applications, allowing designers to optimize board space without compromising on performance.
  • Flexible Voltage Options: The DCA015-TB-E supports a wide range of input voltages, providing flexibility in design and compatibility with various power sources.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device and the system from potential damage due to overheating.
  • Low Quiescent Current: The device's low idle power consumption is ideal for battery-powered applications, helping to maximize the operational lifespan of the system.

With its robust construction and advanced technology, the DCA015-TB-E ensures stable operation even under challenging conditions. ON Semiconductor's commitment to quality means that this PMIC is not only efficient but also reliable, providing peace of mind for manufacturers and end-users alike.

Whether you're developing a new handheld gadget, upgrading an existing power supply design, or integrating power management into a complex system, the DCA015-TB-E by ON Semiconductor is a smart choice that combines performance with practicality. Its integration into your design will help to achieve a seamless and energy-efficient user experience.

Applications:

  • Portable Electronics
  • Embedded Systems
  • IoT Devices
  • Power Supply Modules

Choose the DCA015-TB-E for your next project and experience the difference that ON Semiconductor's quality and innovation can make in your power management solutions.

You May Also Be Interested in

STMicroelectronics
POWER SCHOTTKY RECTIFIER | DIODE MODULE 45V 120A ISOTOP
Lowest to $40.1759
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Microsemi Corporation
Dual Common Anode diodes Power Module
Need more? Email Us
STMicroelectronics
TURBOSWITCH ULTRA-FAST HIGH VOLTAGE DIODE
Need more? Email Us
ON Semiconductor
SWITCHMODE™ Power Rectifier
Lowest to $3.7065
STMicroelectronics
HIGH VOLTAGE POWER SCHOTTKY RECTIFIER
Lowest to $20.6925
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
Diodes Incorporated
10A SCHOTTKY BARRIER RECTIFIER
Lowest to $0.8743

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1046 $50.2080
1,170+ $0.0858 $100.3860
1,805+ $0.0832 $150.1760
2,485+ $0.0805 $200.0425
3,215+ $0.0778 $250.1270
4,305+ $0.0697 $300.0585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess