EN
  • EN
  • DE

MAX241EEWI

Part No MAX241EEWI
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC RS-232 DRVR/RCVR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 209953-MAX241EEWI
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX241EEWI CAD Model

Description

The MAX241EEWI from Maxim Integrated is a highly integrated, high-performance serial communication transceiver that is designed for bidirectional data communication on multipoint bus transmission lines. It is part of the MAX241 series, which are known for their reliability and efficiency in data transmission. This device is particularly suitable for applications where space is at a premium and low power consumption is essential.

Key Features

  • Integrated Interface: The product includes a full-duplex interface for RS-232 communication, providing reliable data exchange with peripheral devices.
  • High Data Rate: Capable of operating at data rates up to 120kbps, the MAX241EEWI ensures swift data transfer, making it suitable for a variety of high-speed applications.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low supply current, making it ideal for battery-powered and portable applications.
  • Electrostatic Discharge (ESD) Protection: The transceiver features built-in ESD protection circuitry, safeguarding the device from static electricity and enhancing its durability.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX241EEWI is suitable for industrial environments and demanding conditions.

Applications

The MAX241EEWI is versatile and can be used in various applications, including but not limited to:

  • Point-of-Sale (POS) systems
  • Industrial control systems
  • Data acquisition systems
  • Telecommunications equipment
  • Networking equipment

Conclusion

Maxim Integrated's MAX241EEWI is a robust and reliable solution for serial communication in a wide array of applications. Its combination of high data rate, low power consumption, and ESD protection makes it a top choice for designers looking to optimize their communication systems. Whether for industrial, commercial, or consumer use, the MAX241EEWI brings efficiency and reliability to the forefront of serial data transmission.

You May Also Be Interested in

STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
STMicroelectronics
VERY LOW DROP 5V REGULATOR WITH RESET | IC REG LIN 5V 500MA 5PENTAWATT
Lowest to $13.0970
IDT, Integrated Device Technology Inc
IC PWR PC BASED LBP 28-SSOP
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Infineon Technologies
INTELLIGENT PWR SW 1CH 8SOIC
Lowest to $64.5113
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3162 $60.4268
33+ $3.5424 $116.8992
51+ $3.4315 $175.0065
70+ $3.3206 $232.4420
90+ $3.2097 $288.8730
121+ $2.8783 $348.2743
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess