EN
  • EN
  • DE

PMBFJ109

Part No PMBFJ109
Manufacturer NXP / Nexperia
Catalog JFETs (Junction Field Effect)
Description N-channel junction FETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1238877-PMBFJ109
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Audio, Power Management
Ultra Librarian 3D Model Ultra Librarian PMBFJ109 CAD Model

Description

The NXP PMBFJ109 is a high-performance Junction Field Effect Transistor (JFET) that stands out in the semiconductor industry for its exceptional electrical characteristics. This component is designed for applications that require switching and amplification with high efficiency and reliability.

Key Features

  • Low Cut-off Voltage: The PMBFJ109 offers a low cut-off voltage, making it suitable for low-voltage applications, ensuring that it can operate effectively at lower power levels.
  • High Input Impedance: With its high input impedance, this JFET minimizes the loading effect on preceding stages of a circuit, thus preserving signal integrity and reducing power consumption.
  • Low Noise: It exhibits low noise characteristics, which makes it an ideal choice for audio amplifiers, sensitive RF amplifiers, and other applications where signal purity is crucial.
  • Fast Switching: The device provides fast switching speeds, which is beneficial for high-frequency or pulse-width-modulated (PWM) applications.

Applications

The NXP PMBFJ109 is versatile and can be used in a variety of applications. It is commonly found in:

  • Low-noise audio amplifiers
  • High-frequency amplifiers
  • Analog switches
  • Choppers
  • Switched-capacitor filters
  • Impedance converters

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) 25 V
Gate-Source Voltage (VGS) 25 V
Drain Current (ID) 10 mA
Power Dissipation (PD) 300 mW
Operating Temperature -55°C to +150°C

With its robust design and excellent performance, the NXP PMBFJ109 JFET is a reliable choice for engineers and designers looking to optimize their electronic circuits for performance and efficiency.

You May Also Be Interested in

Texas Instruments
JFET N-CH 40V 50MA SC70-5 / JFET N-Channel 40 V 50 mA Surface Mount SC-70-5
Lowest to $5.8647
ON Semiconductor
SS P-CHAN 25V SOT23
Lowest to $0.0877
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
Vishay
JFET N-CH 25V TO206AC
Lowest to $64.0714
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1379
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess