EN
  • EN
  • DE

AD8253ARMZ-R7

Part No AD8253ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components
Description IC OPAMP INSTR 10MHZ 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series iCMOS
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 20 V/μs
-3db Bandwidth 10MHz
Current - Input Bias 5nA
Voltage - Input Offset 150μV
Operating Supply Current 4.6mA
Output Current per Channel 37mA
Dual Supply Voltage (±) ±5 V ~ 15 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 39294-AD8253ARMZ-R7
Family Name AD8253
Introduction Date April 01, 2007
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD8253ARMZ-R7 CAD Model

Description

Product Overview: AD8253ARMZ-R7

The AD8253ARMZ-R7 is a high-performance instrumentation amplifier from Analog Devices Inc., designed to offer a unique combination of flexibility, precision, and high bandwidth. This versatile component is an ideal choice for applications requiring precise amplification of small signals in the presence of high common-mode voltages, such as in medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Variable Gain: The AD8253ARMZ-R7 features a digitally programmable gain with four ranges (1, 10, 100, and 1000), allowing users to adapt the amplification to the specific needs of their application without sacrificing performance.
  • High Bandwidth: With a bandwidth of up to 10 MHz at G = 1, this instrumentation amplifier can handle high-speed signals, making it suitable for modern, fast-paced applications.
  • Low Distortion: The device offers low distortion characteristics, ensuring signal integrity and high-quality output even at high gains.
  • Low Noise: Its low noise performance makes it an excellent choice for applications that require a clean amplification of small signals.

Applications

The AD8253ARMZ-R7's robust feature set makes it highly adaptable to a wide range of applications, including:

  • Medical instrumentation such as ECG and EEG monitors
  • Industrial process controls involving pressure and temperature measurements
  • Precision data acquisition systems that demand accurate signal processing
  • Automatic test equipment that requires variable gain settings

Product Specifications

The AD8253ARMZ-R7 is packaged in a compact 10-lead MSOP (Mini Small Outline Package), which is suitable for space-constrained applications. It operates over a wide supply voltage range, accommodating both single and dual supply configurations, and is specified over the extended industrial temperature range of -40°C to +125°C.

Conclusion

With its exceptional versatility, high performance, and ease of use, the AD8253ARMZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to improve the accuracy and dynamic range of their signal processing systems. Whether for medical, industrial, or data acquisition applications, this instrumentation amplifier is engineered to meet the rigorous demands of high-precision electronics.

You May Also Be Interested in

Littelfuse Inc.
Slow-Blow Chip Fuses | FUSE BOARD MNT 500MA 24VDC 0402
Lowest to $13.9755
Delta Electronics
Inductor RF Chip Wirewound 2.2uH 5% 7.9MHz 16Q-Factor Ceramic 0.16A 2.7Ohm DCR 0805 T/R / CHIP INDUCTOR 2200NH5% 160MA 2.7
Need more? Email Us
Littelfuse Inc.
Sensitive Gate Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V TO220AB
Lowest to $0.7675
AVX Corp/Kyocera Corp
Conn Fine Pitch Connector PL 60 POS 0.5mm Solder ST SMD / CONN PLUG 60POS SMD GOLD
Need more? Email Us
IDT, Integrated Device Technology Inc
Low Cost 27 MHz VCXO | IC VCXO/PLL CLK SYNTHESIZR 8SOIC
Need more? Email Us
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Littelfuse Inc.
PolySwitch Resettable Devices Strap Battery Devices | PTC RESET FUSE 16V 1.9A 4520 / PTC Resettable Fuse 1.9A(hold) 3.8A(trip) 16V 100A 1.5W 0.024Ohm SMD Solder Pad 1812 T/R
Lowest to $0.4363
ON Semiconductor
IC DECODER BCD TO DECIMAL 16-DIP
Need more? Email Us
Delta Electronics
Inductor RF Chip Wirewound 1.8uH 5% 7.96MHz 15Q-Factor Ferrite 0.35A 0.9Ohm DCR 0805 T/R / CHIP INDUCTOR 1.8UH5% 350MA 0.9O
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9219 $59.6095
11+ $9.7821 $107.6031
16+ $9.4764 $151.6224
22+ $9.1707 $201.7554
29+ $8.8650 $257.0850
38+ $7.9479 $302.0202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,270 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess