EN
  • EN
  • DE

MAX251ESD

Part No MAX251ESD
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC DVR/RCVR DUAL RS232 5V 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 210007-MAX251ESD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX251ESD CAD Model

Description

The MAX251ESD, from Maxim Integrated, is a high-performance integrated circuit designed to facilitate robust communication in industrial environments. This device is a part of Maxim’s family of isolated CAN (Controller Area Network) transceivers, which are specifically engineered to provide reliable data transmission with protection against noise, voltage spikes, and ground loop errors commonly encountered in harsh industrial settings.

Key Features

  • Isolation: The MAX251ESD offers galvanic isolation of 2500V RMS for 1 minute per UL 1577. This feature is critical for protecting the local microcontroller and other sensitive circuitry from high voltage transients that can occur in industrial environments.
  • Integrated Protection: The device includes integrated protection features such as thermal shutdown, short-circuit protection, and overcurrent protection, ensuring robust performance and longevity of the product.
  • Data Rates: It supports CAN data rates up to 1 Mbps, making it suitable for high-speed communication requirements.
  • Temperature Range: The MAX251ESD operates over an industrial temperature range of -40°C to +85°C, ensuring reliable operation in extreme conditions.
  • Package: The device comes in a 14-pin SOIC package, which is compact and suitable for space-constrained applications.

Applications

The MAX251ESD is ideal for a variety of applications that require robust communication with CAN interface. Some of the typical applications include:

  • Industrial Control Systems
  • Automotive Systems
  • Medical Equipment
  • Building Automation
  • Heavy Machinery

In summary, the MAX251ESD by Maxim Integrated is a versatile and reliable solution for CAN communication in environments where electrical isolation and data integrity are paramount. Its combination of high-speed communication, robust protection features, and wide operating temperature range makes it an excellent choice for engineers looking to enhance the performance and reliability of their industrial or automotive systems.

You May Also Be Interested in

Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
TAEJIN / HTC Korea
IC REG LIN POS ADJ 800MA DDPAK
Lowest to $0.1615
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Honeywell
Magnetoresistive Sensor3 Axis 8Gs Magnetic Field 16-Pin CLLCC
Lowest to $5.8956
Lattice Semiconductor Corporation
IC FPGA 67 I/O 84QFN
Lowest to $4.4029
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7066 $61.1858
30+ $3.8623 $115.8690
47+ $3.7410 $175.8270
64+ $3.6209 $231.7376
83+ $3.4997 $290.4751
111+ $3.1381 $348.3291
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,480 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess