EN
  • EN
  • DE

LTC4415IMSE#PBF

Part No LTC4415IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Source Selector Switch
Polarity P-Channel
Internal Switch(s) Yes
Current - Output (Max) 4A
Operating Supply Current 44μA
Supply Voltage - Operating 1.7 V to 5.5 V
Applications Battery Backup, High Current Switch
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-MSOP-EP
Win Source Part Number 1063700-LTC4415IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4415IMSE#PBF CAD Model

Description

Linear Technology's LTC4415IMSE#PBF

The LTC4415IMSE#PBF is a high-performance, dual input power multiplexer from Linear Technology that offers a seamless transition between two DC power sources. This component is designed to provide a continuous, non-interrupted power supply to a load by automatically selecting the higher voltage source from its two inputs. The LTC4415 is housed in a compact 12-lead MSOP package, making it an ideal solution for space-constrained applications.

Key Features:

  • Low Loss PowerPath Controller: The LTC4415 ensures minimal voltage drop by featuring an internal low-loss P-channel MOSFET, which provides a low on-resistance of only 70mΩ. This low RDS(ON) contributes to higher efficiency and reduced power dissipation.
  • Wide Operating Voltage Range: This device is capable of operating over a wide voltage range from 2.5V to 5.5V, accommodating a variety of power sources such as single-cell Li-Ion batteries, USB power, and other standard power supplies.
  • Priority Channel Selection: With its priority channel feature, the LTC4415 can be configured to prefer one power source over the other, ensuring that a primary power source is used when available.
  • Automatic Switchover: The seamless transition between power sources occurs without any interruption to the output, which is critical for sensitive electronic devices that require a constant power supply.
  • Adjustable Under-Voltage Lockout: The under-voltage lockout (UVLO) threshold is adjustable, which allows for customized operation based on the specific needs of the application and the characteristics of the power sources.
  • Low Quiescent Current: The LTC4415 offers a low quiescent current, which is particularly beneficial for battery-powered applications where power efficiency is paramount.
  • Thermal Protection: Thermal protection is built-in to prevent overheating, ensuring the device operates safely under all conditions.

Applications:

  • Redundant Power Supplies
  • Portable and Battery-Powered Equipment
  • Automotive and Industrial Systems
  • Medical Devices
  • Data Storage and Communication Systems

The LTC4415IMSE#PBF is a versatile and reliable solution for managing dual power sources in a wide array of electronic systems. Its robust feature set and compact design make it a go-to choice for engineers looking to enhance system reliability and maintain uninterrupted operation.

You May Also Be Interested in

Infineon Technologies
OR Controller N-Channel Single 8-Pin SOIC T/R / IC OR CTRLR N+1 8SOIC
Lowest to $14.5522
Analog Devices Inc.
IC OR CTRLR BRIDGE RECT 8DIP
Lowest to $13.5416
Texas Instruments
OR Controller N-Channel Single 6-Pin TSOT-23 T/R / LM5050-2 High Side OR-ing FET Controller | IC OR CTRLR N+1 6SOT
Lowest to $1.1036
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $7.3309
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940
Intersil
IC OR CTRLR N+1 16TSSOP
Lowest to $4.1268
Fairchild/ON Semiconductor
IC OR CTRLR SRC SELECT 16WLCSP
Lowest to $1.3671
Renesas Electronics America
Automatic Battery Back-Up Switch | IC OR CTRLR SRC SELECT 8SOIC
Lowest to $17.5940
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $1.4004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2700 $61.3500
10+ $10.0677 $100.6770
16+ $9.7531 $156.0496
22+ $9.4385 $207.6470
28+ $9.1239 $255.4692
37+ $8.1800 $302.6600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,992 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess