EN
  • EN
  • DE

MAX237CWG+T

Part No MAX237CWG+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 5/3 Transceiver Full RS232 24-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 24-SOIC
Win Source Part Number 002984-MAX237CWG+T
Ultra Librarian 3D Model Ultra Librarian MAX237CWG+T CAD Model

Description

The MAX237CWG+T from Maxim Integrated is a cutting-edge analog interface integrated circuit (IC) designed to provide a robust and high-speed communication solution for a variety of applications. This IC is part of Maxim's renowned MAX237 series, known for its reliability and performance in demanding environments.

Key Features

  • Interface Type: RS-232
  • Number of Drivers/Receivers: 5/3
  • Supply Voltage: 5V
  • Data Rate: 120kbps
  • Operating Temperature Range: 0°C to +70°C
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-24 Wide
  • Lead-Free Status / RoHS Status: Lead free / RoHS Compliant

Product Overview

The MAX237CWG+T is an exceptional choice for systems that require a reliable RS-232 interface with multiple driver/receiver channels. It is capable of operating at a data rate of up to 120kbps, allowing for swift data communication. The device is supplied in a 5V version to accommodate standard digital logic levels, making it compatible with a wide range of microcontrollers and digital systems.

This IC is especially suited for applications in harsh environments due to its wide operating temperature range, ensuring consistent performance from 0°C to +70°C. Its surface mount SOIC-24 wide package allows for a compact design footprint, which is beneficial for space-constrained applications.

Maxim Integrated's commitment to environmental responsibility is reflected in the MAX237CWG+T's compliance with lead-free and RoHS standards, minimizing the ecological impact and ensuring suitability for use in a global market with strict environmental regulations.

Applications

The versatility of the MAX237CWG+T makes it ideal for a broad spectrum of applications, including:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Data communication systems
  • Networking equipment
  • Peripheral interfaces

With its robust design and high-speed capabilities, the MAX237CWG+T is engineered to meet the stringent requirements of professionals seeking a reliable analog interface solution.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2171 $61.3026
14+ $8.3830 $117.3620
22+ $8.1208 $178.6576
30+ $7.8598 $235.7940
39+ $7.5976 $296.3064
51+ $6.8110 $347.3610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess