EN
  • EN
  • DE

UT2311G-AE3-R

Part No UT2311G-AE3-R
Manufacturer UTC
Catalog Electronic Wholesale
Description P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278408-UT2311G-AE3-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UT2311G-AE3-R CAD Model

Description

The UT2311G-AE3-R is a P-Channel Enhancement Mode MOSFET manufactured by UTC (Unisonic Technologies Co., LTD.). This MOSFET is designed for load switching applications, offering low on-resistance and fast switching speeds. It is typically used in portable devices and power management circuits.

Applications:

  • Load switching
  • Power management circuits
  • Portable devices
  • Battery-powered applications
  • DC-DC converters

Features:

  • P-Channel Enhancement Mode
  • Low on-resistance
  • Fast switching speed
  • Low gate threshold voltage
  • Small package size

Benefits:

  • Efficient load switching due to low on-resistance.
  • Fast switching speed minimizes switching losses.
  • Low gate threshold voltage simplifies driving requirements.
  • Small package size allows for integration into compact devices.
  • Suitable for battery-powered applications due to low power consumption.

Additional Details:

The UT2311G-AE3-R is a P-Channel Enhancement Mode MOSFET, which means it is turned on by applying a negative voltage to the gate with respect to the source. The low on-resistance minimizes conduction losses, making it suitable for efficient load switching. The fast switching speed reduces switching losses, improving overall efficiency. The low gate threshold voltage simplifies the driving requirements, allowing it to be driven directly from low-voltage logic circuits. The device is available in a SOT-23 package.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Microchip Technology
Lowest to $6.2562
ON Semiconductor
Need more? Email Us
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Nordic Semiconductors
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess