EN
  • EN
  • DE

LTC6930IMS8-7.37#PBF

Part No LTC6930IMS8-7.37#PBF
Manufacturer Linear Technology
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON 7.3728MHZ 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Oscillator, Silicon
Frequency 7.3728MHz
Supply Voltage - Operating 1.7 V to 5.5 V
Operating Supply Current 853μA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-MSOP
Mounting Surface Mount
Win Source Part Number 1064173-LTC6930IMS8-7.37#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC6930IMS8-7.37#PBF CAD Model

Description

The LTC6930IMS8-7.37#PBF is a high-performance, precision silicon oscillator from Linear Technology that offers a fixed frequency of 7.37MHz. This compact and robust component is designed to provide a stable and reliable clock signal for a wide range of electronic applications, including microprocessors, communication systems, and digital signal processing.

Key Features

  • Frequency: Fixed at 7.37MHz with a high-frequency accuracy.
  • Supply Voltage: Operates from a single 2.25V to 5.5V supply, making it suitable for a variety of applications.
  • Low Power Consumption: Ideal for battery-powered applications due to its low power operation.
  • Temperature Stability: Excellent temperature stability ensures reliable operation over a wide temperature range.
  • Package: Comes in a compact MSOP-8 package that is easy to integrate into space-constrained designs.
  • Output Logic: CMOS output logic level that is compatible with most digital systems.
  • Start-Up Time: Fast start-up time to quickly provide a stable clock signal after power-up.

Applications

The LTC6930IMS8-7.37#PBF is versatile and can be used in various applications, such as:

  • Portable and wearable devices
  • Wireless communication systems
  • Networking equipment
  • Industrial control systems
  • Medical devices

Advantages

This oscillator provides several advantages over traditional crystal oscillators, including better reliability due to the absence of mechanical components, lower power consumption, and a smaller footprint. It also simplifies the design process by eliminating the need for external tuning components, which can save both time and cost in the development of electronic systems.

With its precision and stability, the LTC6930IMS8-7.37#PBF is an excellent choice for designers looking for a fixed-frequency oscillator solution that combines performance with ease of use.

You May Also Be Interested in

Maxim Integrated
IC OSC CLOCK 250MHZ 10-LCCC / Clock Oscillator IC 250MHz 10-LCCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Cypress Semiconductor Corp
IC OSC XTAL PROG 6CLCC / Oscillator, Crystal IC 50MHz ~ 690MHz 6-CLCC (5x3.2)
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Microchip Technology
MEMS OSC XO 33.3300MHZ CMOS SMD / 33.33 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Microchip Technology
MEMS OSC XO 1.9512MHZ CMOS SMD / 1.9512 MHz XO (Standard) CMOS Oscillator 1.8V ~ 3.3V Standby (Power Down) 4-SMD, No Lead
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7033 $52.2198
15+ $7.1412 $107.1180
22+ $6.9180 $152.1960
30+ $6.6949 $200.8470
39+ $6.4717 $252.3963
52+ $5.8022 $301.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess