EN
  • EN
  • DE

MAX2373EGC

Part No MAX2373EGC
Manufacturer Maxim Integrated
Catalog RF Amplifiers
Description IC LNA W/STEP ATTEN & VGA 12QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Frequency 850MHz ~ 940MHz
P1dB -19.5dBm
Gain 15.5dB
Noise Figure 1.8dB
RF Type General Purpose
Operating Supply Voltage 2.65 V ~ 3.3 V
Current - Supply 3.5mA
Test Frequency 850MHz ~ 940MHz
Package 12-VFQFN Exposed Pad
Manufacturer Device Package 12-QFN (3x3)
Win Source Part Number 207356-MAX2373EGC
Ultra Librarian 3D Model Ultra Librarian MAX2373EGC CAD Model

Description

The MAX2373EGC is a high-performance RF receiver integrated circuit designed by Maxim Integrated, a leader in analog and mixed-signal products. This receiver is specifically tailored for applications requiring low power consumption and high sensitivity, making it an ideal choice for a wide range of wireless communication systems.

Key Features

  • Frequency Range: The MAX2373EGC operates in the 400MHz to 1500MHz frequency range, accommodating various communication standards.
  • Low Power Consumption: Designed for battery-powered devices, it offers a low current consumption that extends the battery life of portable applications.
  • High Sensitivity: The device provides excellent sensitivity, which enables the reception of weak signals and improves the range and reliability of wireless connections.
  • Integrated IF Filter: It includes an on-chip IF filter that reduces the need for external components and simplifies the overall design.
  • Small Package: The MAX2373EGC comes in a compact 24-pin SSOP package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX2373EGC makes it suitable for a variety of applications, including:

  • Wireless Local Loop (WLL)
  • Industrial/Scientific/Medical (ISM) Band Applications
  • Wireless Personal Digital Assistants (PDAs)
  • Home RF Systems
  • Wireless Meter Reading

Performance and Integration

The MAX2373EGC integrates several features that enhance performance and reduce system complexity. Its integrated VCO, PLL, and loop filter minimize the number of external components required, which lowers system cost and simplifies PCB layout. Additionally, the receiver's automatic gain control (AGC) ensures consistent performance across varying signal strengths.

Conclusion

Overall, the MAX2373EGC from Maxim Integrated stands out as a robust RF receiver solution that combines low power consumption with high sensitivity, integration, and versatility. It is an excellent choice for designers looking to create efficient and reliable wireless communication systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP LTE 1.4GHZ-2.8GHZ 12QFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 12-QFN (3x3)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
NXP / Nexperia
IC RF AMP CATV 5MHZ-1GHZ SOT89-3 / RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Need more? Email Us
Analog Devices Inc.
IC RF AMP GP 550MHZ-1.2GHZ 24QFN / RF Amplifier IC General Purpose 550MHz ~ 1.2GHz 24-QFN (4x4)
Lowest to $173.1344
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC589AST89E series Amplifier Evaluation Board
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0099 $60.1980
47+ $2.4705 $116.1135
73+ $2.3932 $174.7036
100+ $2.3158 $231.5800
129+ $2.2384 $288.7536
173+ $2.0074 $347.2802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess