Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 083685-REF3133AIDBZR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3133AIDBZR CAD Model

Description

The REF3133AIDBZR is a top-of-the-line voltage reference product manufactured by Texas Instruments.

  • Output Voltage: Nominal 3.3V
  • Drift: 50 ppm/°C (max) over the temperature range of -40°C to +125°C
  • Dropout Voltage: 200mV (max) @ the output current of 3mA
  • Output Current: Up to 10mA with a load regulation of 15 ppm/mA
  • Output Noise: Low output noise of 7.5μVp-p/V
  • Long-Term Stability: Excellent
  • Ripple Rejection Ratio: High
  • Shutdown Mode: Yes for power saving
  • Package: Small 3mm x 3mm, 8-pin MSOP

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.7225
ECAD model for TLVH431BQDBVR
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1943T-E1-A
Texas Instruments
3.9μA, SC70-3, 30ppm/°C Drift VOLTAGE REFERENCE
Lowest to $2.2001
ECAD model for REF3320AIDBZT
STMicroelectronics
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.5407
ECAD model for TS431ILT
Touchstone Semiconductor
IC VREF SERIES 2.5V SOT23-3
Lowest to $4.3985
ECAD model for TSM6025AEUR+T
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.1930
ECAD model for TLV431BQDBZT
Renesas Electronics America
SD LINEAR2 SHUNT TYPE REGULATOR
Need more? Email Us
ECAD model for UPC1944T-E2-AZ
STMicroelectronics
V-Ref Adjustable 1.24V to 6V 30mA 5-Pin SOT-23 T/R / IC VREF SHUNT ADJ SOT23-5
Lowest to $0.6574
ECAD model for TS431BILT
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.8347
ECAD model for TLVH431AIDCKR

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7961 $51.7465
135+ $0.7457 $100.6695
210+ $0.7205 $151.3050
300+ $0.6701 $201.0300
390+ $0.6449 $251.5110
485+ $0.6197 $300.5545
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,000 pieces
MOQ: 65 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention