Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 400MHz ~ 2.2GHz
P1dB 22.6dBm
Gain 26.1dB
Noise Figure 1.2dB
RF Type Cellular, GSM, GPS, ISM, LTE, WCDMA
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 158mA
Test Frequency 2.2GHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN 7A994
HTSUS 8542.33.0001
Win Source Part Number 748311-PMA-545G1+
Ultra Librarian 3D Model Ultra Librarian PMA-545G1+ CAD Model

Description

The 748311-PMA-545G1+ is an RF amplifier designed for various wireless applications.

  • Frequency Range: 400MHz to 2.2GHz
  • Applications: Cellular, GSM, GPS, ISM, LTE, WCDMA
  • Gain: 26.1dB
  • Noise Figure: 1.2dB
  • Current Supply: 158mA
  • Voltage Supply: 4.8V to 5.2V
  • Mounting: Surface Mount
  • Package: 8-VQFN exposed pad

You May Also Be Interested in

RF Micro Devices
Need more? Email Us
ECAD model for SXA-3318BZ-TR1
Analog Devices Inc.
IC RF AMP GPS 0HZ-10GHZ 32QFN
Lowest to $4,780.8956
ECAD model for HMC619LP5E
RF Micro Devices
3.3GHz to 3.6GHz 2W POWER AMPLIFIER
Need more? Email Us
ECAD model for SZM3166ZSR
Skyworks Solutions Inc.
IC AMP GP 1.805GHZ-1.88GHZ 16MCM
Lowest to $35.8567
ECAD model for SKY66291-11
RF Micro Devices
IC AMP HBT GAAS 2500MHZ SOT-89
Lowest to $65.1941
ECAD model for SXB-2089Z
RF Micro Devices
IC AMP HBT GAAS 1W 20QFN
Lowest to $3.9533
ECAD model for SZA-3044Z
Broadcom Limited
RF Amp Single Power Amp 18GHz 6V 8-Pin T/R / 6 to 18 GHz 1 W Power Amplifier in SMT Package | IC RF AMP LMDS 6GHZ-18GHZ 8SMD
Lowest to $64.4741
ECAD model for AMMP-6408-TR1G
RF Micro Devices
Need more? Email Us
ECAD model for SZM-3066Z
Analog Devices Inc.
10 MHZ TO 20 GHZ HIGH GAIN LNA
Lowest to $227.3446
ECAD model for ADL8100ACPZN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8586 $54.2930
12+ $8.9096 $106.9152
18+ $8.6312 $155.3616
24+ $8.3528 $200.4672
31+ $8.0744 $250.3064
42+ $7.2391 $304.0422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention