The SXA-389B-1Z is a high-linearity amplifier module manufactured by RF Micro Devices (now Qorvo). This module is designed for applications requiring high gain and excellent linearity within a specific frequency range. Its characteristics make it suitable for use in communication systems, instrumentation, and other applications where signal fidelity is crucial.
Applications
- Communication Systems: Used in infrastructure equipment for cellular and wireless networks.
- Instrumentation: Integrated in test and measurement equipment for signal amplification.
- Radar Systems: Employed in radar applications for amplifying received signals.
- Wireless Data Systems: Utilized in wireless data communication systems.
Features
- High Gain: Provides substantial gain to boost signal levels.
- Excellent Linearity: Ensures minimal signal distortion for accurate amplification.
- Integrated Module: Incorporates all necessary components into a single, easy-to-use module.
- Wideband Operation: Operates over a broad frequency range.
- Surface Mount Package: Designed for convenient surface mount assembly.
Benefits
- Improved Signal Quality: Delivers amplified signals with high fidelity.
- Simplified Integration: Reduces design complexity with its integrated module.
- Enhanced System Performance: Boosts overall system performance with its high gain and linearity.
- Reduced Development Time: Speeds up development with its easy-to-use module.
Additional Details
The SXA-389B-1Z typically requires a single positive supply voltage and includes internal biasing circuitry to simplify implementation. Its high linearity ensures that amplified signals retain their original characteristics, making it ideal for applications where signal integrity is critical. The integrated module format minimizes the need for external components, reducing board space and overall system complexity. The exact frequency range and gain specifications can be found in the product datasheet, along with detailed performance characteristics.